EN
  • EN
  • DE

PIC16LF1825-E/ST

Part No PIC16LF1825-E/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14TSSOP / PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16LF1825
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 96
Win Source Part Number 1319001-PIC16LF1825-E/ST
Ultra Librarian 3D Model Ultra Librarian PIC16LF1825-E/ST CAD Model

Description

Microchip Technology PIC16LF1825-E/ST Microcontroller

The Microchip Technology PIC16LF1825-E/ST is a high-performance, 8-bit microcontroller that combines intelligent analog and digital peripherals with low-power operation, making it an ideal solution for a wide range of applications. This microcontroller is part of Microchip's Enhanced Mid-range Core product line and is designed to offer increased flexibility with improved operation speed and lower power consumption.

Key Features:

  • Core: Enhanced Mid-range 8-bit CPU with a 14-bit instruction set, offering up to 32 MHz clock speed.
  • Memory: Equipped with 3.5 KB of flash program memory, 128 bytes of EEPROM, and 256 bytes of RAM, providing ample space for complex applications.
  • I/O Pins: Features 12 I/O pins which are highly flexible and can be programmed to handle various functions and tasks.
  • Analog-to-Digital Converter (ADC): Includes a 10-bit ADC with up to 11 channels, enabling precise conversion of analog signals to digital data.
  • Timers: Comes with multiple timers, including an 8-bit timer, two 16-bit timers, and a watchdog timer for system reliability.
  • Communication: Supports various serial communication protocols such as I2C, SPI, and USART, allowing for easy integration with other devices and peripherals.
  • Power Management: Features Power-Saving modes like Idle and Sleep, enhancing battery life for portable applications.
  • Temperature Range: Operates within an extended temperature range, making it suitable for industrial and automotive environments.
  • Package: Available in a space-saving TSSOP-14 package, which is ideal for compact PCB layouts.

Applications:

The PIC16LF1825-E/ST is versatile and can be used in various applications such as consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its low power consumption and rich set of peripherals make it particularly well-suited for battery-operated devices, sensor nodes, and small actuators.

With Microchip's MPLAB® X Integrated Development Environment (IDE) and comprehensive software libraries, developers can quickly start designing and prototyping with the PIC16LF1825-E/ST. The microcontroller's compatibility with Microchip's in-circuit debuggers and programmers ensures a smooth development process from start to finish.

Whether you're an experienced engineer or a hobbyist, the PIC16LF1825-E/ST offers a balance of performance, power efficiency, and versatility, making it an excellent choice for your next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess