EN
  • EN
  • DE
  • IT

PIC16LF1825T-I/ST

Part No PIC16LF1825T-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14TSSOP / PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16LF1825
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16LF1825T-I/STTR,PIC16LF1825T-I/ST-ND,PIC16LF1825T-I/STCT,PIC16LF1825T-I/STDKR
Standard Package 2,500
Win Source Part Number 1319016-PIC16LF1825T-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16LF1825T-I/ST CAD Model

Description

Microchip Technology's PIC16LF1825T-I/ST Microcontroller

The PIC16LF1825T-I/ST is a high-performance, 8-bit microcontroller from Microchip Technology, designed for power-sensitive and space-constrained applications. This microcontroller is part of the enhanced mid-range core product line and is housed in a compact TSSOP-14 package. It operates on a wide voltage range from 1.8V to 3.6V, making it an ideal choice for battery-powered and portable devices.

At the heart of the PIC16LF1825T-I/ST lies a powerful 8-bit CPU with an internal oscillator that can be configured to run up to 32 MHz, providing ample processing power for a variety of tasks. The device features 3.5KB of flash memory for program storage, 128 bytes of EEPROM for data retention, and 256 bytes of RAM for efficient operation. This combination of memory options provides developers with flexibility in application development and data management.

The microcontroller is equipped with an array of integrated peripherals that enhance its capabilities. These include:

  • Up to 12 I/O pins with individual direction control
  • Analog-to-digital converter (ADC) with up to 10-bit resolution
  • Two PWM modules for accurate pulse width modulation
  • Two comparators for analog signal comparison
  • A variety of timers including a 16-bit timer, and watchdog timer for system reliability

Communication with other devices is made possible through various serial interfaces such as I2C, SPI, and UART, allowing for easy integration into a larger system or for interfacing with sensors, actuators, and other peripherals. The PIC16LF1825T-I/ST also features a robust set of safety and power-saving features, including brown-out reset, power-on reset, and low-power idle and sleep modes, which help conserve power and ensure stable operation.

Designed for versatility, the PIC16LF1825T-I/ST is suitable for a broad range of applications, including consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its extended temperature range ensures reliable performance in demanding environments.

Overall, the PIC16LF1825T-I/ST microcontroller from Microchip Technology is a feature-rich solution that offers a balance between performance, power efficiency, and space-saving design, making it an excellent choice for developers looking to create sophisticated yet compact electronic products.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess