EN
  • EN
  • DE

PIC16LF1829-I/SS

Part No PIC16LF1829-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 14KB Flash 3V 20-Pin SSOP Tube / IC MCU 8BIT 14KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 1088629-PIC16LF1829-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC16LF1829
Introduction Date August 30, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16LF1829-I/SS CAD Model

Description

Product Overview: PIC16LF1829-I/SS

The PIC16LF1829-I/SS is a high-performance 8-bit microcontroller from Microchip Technology, featuring an enhanced mid-range core with 14-bit instruction set for increased efficiency. Designed for low-power and high-reliability applications, this MCU is well-suited for a broad range of products, from consumer electronics to industrial control systems.

Key Features:

  • Core: Enhanced mid-range 8-bit core with 14-bit instruction set.
  • Speed: Up to 32 MHz internal oscillator with selectable 4x PLL, enabling 0.5 microseconds instruction cycle with 8 MHz internal oscillator.
  • Memory: 3.5 KB of Flash program memory, 256 bytes of EEPROM, and 512 bytes of SRAM.
  • I/O Pins: 18 versatile input/output pins with interrupt-on-change feature.
  • Timers: Two 8-bit timers, one 16-bit timer, and Enhanced Capture/Compare/PWM (ECCP) module for versatile timing operations.
  • Analog Features: 12-channel, 10-bit Analog-to-Digital Converter (ADC), two comparators with Voltage Reference module for accurate sensor readings and conditional operations.
  • Serial Communication: Integrated USART, SPI, and I2C with Master and Slave modes for robust serial connectivity.
  • Power Management: Wide operating voltage range (1.8V to 3.6V), Power-Saving Sleep mode, and various wake-up sources for efficient power management.
  • Temperature Range: Industrial temperature range (-40°C to +85°C).
  • Package: Available in a 20-lead SSOP package, providing a compact solution for space-constrained applications.

Applications:

The PIC16LF1829-I/SS is ideal for a variety of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control
  • Smart sensors and instrumentation
  • Medical devices
  • Home automation

With its rich feature set and low-power operation, the PIC16LF1829-I/SS is a versatile microcontroller choice for designers looking to balance performance with power efficiency in their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1124 $50.6976
58+ $1.7333 $100.5314
90+ $1.6791 $151.1190
124+ $1.6249 $201.4876
160+ $1.5708 $251.3280
214+ $1.4083 $301.3762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,400 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess