EN
  • EN
  • DE

PIC16LF18324-I/SL

Part No PIC16LF18324-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14SOIC  /  PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16LF18324
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 57
Win Source Part Number 990856-PIC16LF18324-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16LF18324-I/SL CAD Model

Description

Product Overview: PIC16LF18324-I/SL

The PIC16LF18324-I/SL is a high-performance, low-power microcontroller designed by Microchip Technology. This device is part of the PIC16(L)F183xx family of microcontrollers which are renowned for their versatility and ease of use in a wide range of applications. The PIC16LF18324-I/SL operates on a wide voltage range and is optimized for low-power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features:

  • CPU: Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Memory: 7 KB of on-board self-programmable flash
  • SRAM: 512 Bytes of data memory
  • EEPROM: 256 Bytes of data EEPROM
  • Speed: Up to 32 MHz internal oscillator
  • I/O Pins: 18 GPIO pins with interrupt-on-change capabilities
  • Timers: Three 8-bit timers and one 16-bit timer
  • Communication Modules: I2C, SPI, and EUSART for serial communication
  • Analog Features: 10-bit Analog-to-Digital Converter with Computation (ADC2), 5-bit Digital-to-Analog Converter (DAC), and two Comparators
  • Power-Saving Modes: Idle and Doze modes for power optimization
  • Voltage Range: 1.8V to 3.6V
  • Temperature Range: -40°C to 125°C operational temperature range
  • Packaging: 14-pin SOIC package

Applications:

The PIC16LF18324-I/SL microcontroller is designed to cater to a diverse array of applications, including but not limited to:

  • Consumer Electronics (e.g., smart home devices, wearables)
  • Industrial Control Systems
  • Automotive systems
  • Medical devices
  • Internet of Things (IoT) devices

Design Support:

Microchip Technology provides extensive support for the PIC16LF18324-I/SL, including development tools, software libraries, and documentation to assist designers in realizing their projects with efficiency and speed. The MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) are powerful tools available to streamline development.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1623 $51.8952
57+ $1.7742 $101.1294
88+ $1.7187 $151.2456
121+ $1.6633 $201.2593
156+ $1.6078 $250.8168
209+ $1.4415 $301.2735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,789 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess