EN
  • EN
  • DE

MIMX8MM1CVTKZAA

Part No MIMX8MM1CVTKZAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX 8M MINI SOLOLITE  /  ARM® Cortex®-A53 Microprocessor IC series 1 Core, 64-Bit 1.6GHz 486-LFBGA (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX8MM
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 1 Core, 64-Bit
Speed 1.6GHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3L, DDR4, LPDDR4
Graphics Acceleration Yes
Display & Interface Controllers MIPI-DSI
Ethernet GbE
USB USB 2.0 + PHY (2)
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS
Package / Case 486-LFBGA, FCBGA
Supplier Device Package 486-LFBGA (14x14)
Additional Interfaces I²C, PCIe, SDHC, SPI, UART
Base Product Number MIMX8MM1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935378339557
Standard Package 152
Win Source Part Number 1078840-MIMX8MM1CVTKZAA
Ultra Librarian 3D Model Ultra Librarian MIMX8MM1CVTKZAA CAD Model

Description

NXP MIMX8MM1CVTKZAA Product Overview

The NXP MIMX8MM1CVTKZAA is a high-performance, energy-efficient application processor designed to meet the demanding needs of modern embedded devices. This processor is part of the i.MX 8M Mini family, which is known for its advanced multimedia, audio, and video capabilities, making it an ideal choice for a wide range of applications, from consumer electronics to industrial automation.

Key Features

  • Processor Core: The MIMX8MM1CVTKZAA is built around the ARM® Cortex®-A53 and Cortex-M4 cores. The quad-core Cortex-A53 operates at speeds up to 1.8 GHz, delivering the computational power required for complex tasks, while the Cortex-M4 core is dedicated to real-time processing.
  • Graphics: It includes a GC NanoUltra GPU and a GC320 2D accelerator, which provides rich graphics for user interfaces and lightweight 3D applications. This makes it suitable for devices requiring smooth visual experiences.
  • Video: The processor supports full 1080p video playback and recording, along with high-definition video processing, making it ideal for multimedia applications.
  • Memory: The MIMX8MM1CVTKZAA comes with a range of memory interfaces, including LPDDR4, DDR4, and eMMC 5.1, offering flexibility for system designers to choose the optimal memory solution for their application.
  • Connectivity: With integrated Wi-Fi and Bluetooth interfaces, this processor allows for seamless wireless connectivity, essential for IoT devices and smart applications.
  • Security: The device features advanced security capabilities, including a secure boot, cryptographic acceleration, and tamper detection, ensuring the protection of sensitive data and the integrity of the system.

Applications

The versatility of the NXP MIMX8MM1CVTKZAA makes it suitable for a variety of applications, such as:

  • Smart Home Devices
  • Advanced Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Portable Medical Equipment
  • Automotive Infotainment Systems
  • Interactive Kiosks and Digital Signage

In conclusion, the NXP MIMX8MM1CVTKZAA processor is a powerful and versatile component that provides a solid foundation for developers looking to create sophisticated and secure products. Its combination of processing power, multimedia capabilities, and connectivity options make it an excellent choice for a multitude of cutting-edge applications.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.0514 $59.0514
3+ $48.4525 $145.3575
4+ $46.9383 $187.7532
5+ $45.4242 $227.1210
6+ $43.9100 $263.4600
8+ $39.3676 $314.9408
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess