EN
  • EN
  • DE

2SK4177-DL-1E

Part No 2SK4177-DL-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1500V 2A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 1500V
Current - Continuous Drain (Id) @ 25°C 2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate Charge (Qg) (Maximum) @ Vgs 37.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 380pF @ 30V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 80W (Tc)
Rds On (Maximum) @ Id, Vgs 13 Ohm @ 1A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package TO-263-2
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 763018-2SK4177-DL-1E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK4177-DL-1E CAD Model

Description

2SK4177-DL-1E - N-Channel MOSFET from ON Semiconductor

The 2SK4177-DL-1E is a high-performance N-Channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is a crucial component for power management in a wide range of electronic applications due to its robustness and efficiency.

Key Features

  • Low On-Resistance: The 2SK4177-DL-1E offers exceptionally low on-resistance, which enhances its efficiency in conducting electricity, leading to lower power losses and improved overall performance.
  • High-Speed Switching: Designed for applications requiring high-speed switching, this MOSFET provides swift transitions, which is vital for reducing switching losses and improving the efficiency of power conversion systems.
  • High-Voltage Tolerance: With a high breakdown voltage, the 2SK4177-DL-1E is capable of handling high voltages without compromising performance, making it suitable for a variety of demanding applications.
  • Low Gate Charge: The device features a low gate charge, which minimizes the energy required to control the gate, thus reducing the power needed for the MOSFET to switch on and off.

Applications

The versatility of the 2SK4177-DL-1E allows it to be used in a wide array of applications, including:

  • Power Supplies
  • DC/DC Converters
  • Motor Drives
  • Automotive Applications
  • Switching Regulators
  • Power Management Systems

Product Specifications

The 2SK4177-DL-1E MOSFET is encapsulated in a TO-252 (DPAK) package, which is known for its compact size and ability to dissipate heat effectively. It has a drain-source voltage (Vdss) of up to 600V, a continuous drain current (Id) rating of 4A, and a power dissipation of 40W, making it a robust choice for high-power applications.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SK4177-DL-1E MOSFET is no exception, as it is designed to meet stringent quality standards, ensuring reliability and a long operational life for the devices it powers.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess