EN
  • EN
  • DE

MAX97000EWA+T

Part No MAX97000EWA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AUDIO SUBSYSTEM 25WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 930mW x 1 @ 8 Ohm; 40mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, I2C, Mute, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 25-WLP (2.09x2.09)
Dimension 25-WFBGA, WLCSP
Win Source Part Number 123686-MAX97000EWA+T
Ultra Librarian 3D Model Ultra Librarian MAX97000EWA+T CAD Model

Description

Maxim Integrated MAX97000EWA+T Audio Amplifier

The Maxim Integrated MAX97000EWA+T is a high-performance, low-power audio amplifier designed to provide a superior audio experience for a wide range of applications. This compact and efficient audio solution is perfect for portable devices where space is at a premium and power efficiency is crucial.

Key Features

  • Output Power: The MAX97000EWA+T delivers up to 2.3W of continuous output power into an 8Ω load, ensuring loud and clear sound reproduction for its size.
  • Efficiency: With its high efficiency, this audio amplifier helps to extend battery life in portable applications, making it an ideal choice for mobile phones, tablets, and other handheld devices.
  • Class D Operation: The device operates in Class D mode, which significantly reduces power loss and heat dissipation compared to traditional Class AB amplifiers.
  • Integrated Click-and-Pop Suppression: This feature minimizes the audible clicks and pops associated with power cycling, providing a smoother user experience.
  • Flexible Supply Voltage: The MAX97000EWA+T operates over a wide 2.5V to 5.5V supply voltage range, accommodating various power sources and system requirements.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, enhancing reliability and longevity.
  • Space-Saving Package: The audio amplifier comes in a compact, 16-bump WLP (Wafer-Level Package) that is just 1.615mm x 1.615mm, making it suitable for space-constrained applications.
  • RoHS Compliant: The MAX97000EWA+T complies with RoHS directives, making it an environmentally friendly choice for manufacturers and consumers who are concerned about reducing hazardous substances in electronics.

Applications

The MAX97000EWA+T is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Bluetooth Speakers
  • Handheld Gaming Devices
  • Other Portable Audio Devices

With its impressive set of features and compact form factor, the Maxim Integrated MAX97000EWA+T audio amplifier is an excellent choice for designers looking to enhance the audio quality of their next portable device project while maintaining efficiency and saving on space.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.7314
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1956 $60.9780
12+ $10.0069 $120.0828
18+ $9.6939 $174.4902
25+ $9.3809 $234.5225
32+ $9.0691 $290.2112
43+ $8.1300 $349.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess