EN
  • EN
  • DE

PIC16LF18445-I/SS

Part No PIC16LF18445-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 17x12b; D/A 1x5b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16LF18445
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 67
Win Source Part Number 1322022-PIC16LF18445-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF18445-I/SS CAD Model

Description

PIC16LF18445-I/SS Microcontroller - Microchip Technology

The PIC16LF18445-I/SS is a highly versatile and powerful microcontroller from Microchip Technology, designed to meet the demanding needs of modern embedded systems. This 8-bit microcontroller is part of the enhanced mid-range core product line and is packed with advanced features that make it ideal for a wide range of applications, including industrial control systems, automotive systems, home automation, and Internet of Things (IoT) devices.

At the heart of the PIC16LF18445-I/SS is a high-performance RISC CPU with a 14-bit instruction set that enables efficient operation and fast task execution. The microcontroller operates at a voltage range of 1.8V to 3.6V, which makes it suitable for battery-operated and power-sensitive applications. It also features an internal 32MHz oscillator, which eliminates the need for external clock sources and reduces the overall system cost.

One of the standout features of this microcontroller is its extensive memory capabilities, including up to 28KB of Flash program memory and 2KB of SRAM. This ample memory space allows developers to implement complex programs and algorithms without worrying about space constraints. Additionally, the device offers 256 bytes of data EEPROM, which is ideal for non-volatile storage of configuration parameters or user data.

The PIC16LF18445-I/SS is equipped with various peripherals that enhance its functionality. It includes multiple communication interfaces such as I2C, SPI, and EUSART, which enable seamless connectivity with other devices and sensors. The microcontroller also boasts a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for precise analog signal measurement, and two PWM modules for accurate control of motors and other actuators.

For ease of development, the PIC16LF18445-I/SS is supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. This support ensures that developers can quickly and efficiently develop, test, and debug their applications. The microcontroller is available in an SSOP-20 package, which is suitable for space-constrained applications while still providing sufficient I/O ports for interfacing with external components.

In summary, the PIC16LF18445-I/SS microcontroller is a robust and feature-rich solution for developers looking to create sophisticated and reliable embedded systems with minimal power consumption and a rich set of peripherals.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess