EN
  • EN
  • DE

PIC16LF18857-I/SS

Part No PIC16LF18857-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 56KB FLASH 28SSOP / MCU 8-bit PIC RISC 56KB Flash 3.3V/5V 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 56KB (32K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 24x10b, D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 792041-PIC16LF18857-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF18857
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16LF18857-I/SS CAD Model

Description

Product Overview: PIC16LF18857-I/SS

The PIC16LF18857-I/SS is a versatile microcontroller unit (MCU) from Microchip Technology, renowned for its high performance, low power consumption, and extensive range of features. This 8-bit MCU is part of the Enhanced Mid-range Core product line and is designed to cater to a broad spectrum of applications, ranging from consumer electronics to industrial automation systems.

Key Features

  • Core: The PIC16LF18857-I/SS boasts a 8-bit CPU with a maximum clock speed of 32 MHz, ensuring swift processing and efficient operation for complex tasks.
  • Memory: It is equipped with 28 KB of Flash memory for program storage, 2 KB of RAM for data handling, and 256 bytes of EEPROM for non-volatile storage, providing ample space for application development.
  • I/O Pins: With 36 I/O pins, this MCU offers flexibility in interfacing with various peripherals and devices, making it ideal for intricate designs that require a multitude of connections.
  • Communication Peripherals: The device includes multiple communication interfaces such as I2C, SPI, and EUSART, facilitating easy data exchange with other devices and enabling integration into complex systems.
  • 10-bit Analog-to-Digital Converter: The onboard 24-channel ADC allows for accurate analog signal measurement, which is critical for sensor-based applications.
  • PWM Modules: It features 5x 10-bit PWM modules, enabling precise control over motor speeds and LED dimming, among other applications.

Power Management

The PIC16LF18857-I/SS is designed with power efficiency in mind. It supports various low-power modes, including Idle and Doze, to reduce power consumption during periods of inactivity or partial activity. This makes it suitable for battery-powered or energy-sensitive applications.

Package and Temperature Range

This MCU is available in a 28-SSOP (Shrink Small Outline Package) form factor, offering a compact footprint for space-constrained applications. It operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The PIC16LF18857-I/SS is an ideal choice for a wide range of applications, such as:

  • Automotive systems
  • Home automation
  • Consumer electronics
  • Industrial control systems
  • Internet of Things (IoT) devices

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2015 $51.2240
39+ $2.6269 $102.4491
59+ $2.5448 $150.1432
82+ $2.4627 $201.9414
106+ $2.3806 $252.3436
141+ $2.1344 $300.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess