EN
  • EN
  • DE

PIC16LF19195-I/PT

Part No PIC16LF19195-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 45x12b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC16LF19195
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889594-PIC16LF19195-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16LF19195-I/PT CAD Model

Description

Microchip Technology's PIC16LF19195-I/PT Microcontroller

The PIC16LF19195-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficient operation and versatility in a wide range of applications. This particular MCU is part of the enhanced mid-range PIC16 family, which is well-suited for projects requiring an optimal blend of power efficiency and processing capability.

Key Features:

  • CPU: The device is built around a powerful 8-bit processor with an enhanced mid-range architecture, providing a balanced combination of speed and power efficiency.
  • Memory: It boasts a substantial amount of on-board memory, including up to 28 KB of Flash program memory and 2 KB of RAM, enabling complex code and data storage.
  • I/O Pins: The PIC16LF19195-I/PT comes with 49 I/O pins, offering extensive interfacing capabilities with peripherals and other devices.
  • Operating Voltage: Its operating voltage ranges from 1.8V to 3.6V, making it ideal for battery-powered and low-power applications.
  • Temperature Range: The MCU operates within an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Communication Peripherals: It includes a variety of communication modules such as I2C, SPI, and UART for easy connectivity and data exchange with other systems.
  • 16-bit PWMs: The inclusion of high-resolution Pulse Width Modulation (PWM) modules allows for precise control over motor operations and other PWM applications.
  • Analog Features: With its 12-bit Analog-to-Digital Converters (ADC), 5-bit Digital-to-Analog Converters (DAC), and other analog peripherals, the MCU excels in handling analog signals and sensors.
  • Package: The device is offered in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still providing ample pin access.

Applications:

The versatility of the PIC16LF19195-I/PT makes it an excellent choice for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Smart home devices
  • Medical devices
  • IoT (Internet of Things) applications

With its robust feature set and Microchip's commitment to quality, the PIC16LF19195-I/PT MCU is a reliable and cost-effective solution for developers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess