EN
  • EN
  • DE

PIC18F46K20T-I/PT

Part No PIC18F46K20T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 64KB Flash 2.5V/3.3V Automotive 44-Pin TQFP T/R / IC MCU 8BIT 64KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 14x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 026800-PIC18F46K20T-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC18F46K20
Introduction Date March 15, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F46K20T-I/PT CAD Model

Description

Microchip Technology's PIC18F46K20T-I/PT Microcontroller

The PIC18F46K20T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and reliable operation. This MCU is part of the PIC18F K20 series, which is designed to cater to a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Core: The device features a powerful PIC18 core with an operating speed of up to 64 MHz, providing the computational power required for complex tasks.
  • Memory: It comes equipped with 64 KB of Flash program memory, 3,936 bytes of RAM, and 1 KB of EEPROM, ensuring ample space for application code and data storage.
  • I/O Pins: The MCU boasts 36 I/O pins, allowing for versatile interfacing with sensors, actuators, and other peripherals.
  • 10-bit Analog-to-Digital Converter (ADC): With a 10-bit ADC that includes up to 16 channels, the PIC18F46K20T-I/PT can easily handle analog signal processing tasks.
  • Communication Peripherals: It supports multiple communication protocols, including USART, SPI, and I2C, enabling seamless data exchange with other devices and systems.
  • Timers and PWM: The device includes four timers and two Enhanced Capture/Compare/PWM (ECCP) modules for precise timing and control applications.
  • Power Management: The MCU offers various power-saving modes, making it suitable for low-power and battery-operated devices.
  • Temperature Range: It operates within an extended temperature range of -40°C to 85°C, ensuring reliability under harsh conditions.
  • Package: The microcontroller is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications:

The versatility of the PIC18F46K20T-I/PT makes it an excellent choice for a multitude of applications, including but not limited to:

  • Automotive systems
  • Home automation
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its robust set of features and Microchip's commitment to quality, the PIC18F46K20T-I/PT is a reliable and flexible MCU solution for developers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7099 $68.5495
11+ $11.2497 $123.7467
16+ $10.8974 $174.3584
22+ $10.5463 $232.0186
29+ $10.1952 $295.6608
38+ $9.1395 $347.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess