EN
  • EN
  • DE

PIC16LF767-I/ML

Part No PIC16LF767-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 1088683-PIC16LF767-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LF767-I/ML CAD Model

Description

Microchip Technology's PIC16LF767-I/ML Microcontroller

The PIC16LF767-I/ML is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from automation to consumer electronics. This versatile 8-bit microcontroller is built on Microchip's advanced RISC architecture, offering a perfect balance between power efficiency and processing capability.

Equipped with 14 KB of Flash program memory, the PIC16LF767-I/ML provides ample space for complex programs and algorithms. It also includes 368 bytes of RAM and 256 bytes of EEPROM, which are ideal for data storage and retention across power cycles. The device operates at a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.

The microcontroller features a rich set of peripherals that enhance its functionality and ease of integration into various systems. It boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, allowing it to interface with analog sensors and devices directly. Additionally, it has two Capture/Compare/PWM (CCP) modules, which are essential for generating precise timing sequences, measuring time intervals, and controlling motors.

Communication with other devices is made possible through the integrated serial communication modules, which include a synchronous serial port (SSP) with SPI and I2C capabilities and a USART module for RS-232, RS-485, and LIN support. These interfaces ensure the PIC16LF767-I/ML can be a part of a larger system or network, enabling complex tasks and data exchange.

The PIC16LF767-I/ML also features Power-Saving Sleep mode, Timer1 Gateway, and Watchdog Timer, which help in reducing overall power consumption, ensuring reliability, and improving system safety. The device comes in a 44-pin QFN package (ML), providing a compact footprint for space-constrained applications.

Microchip's MPLAB® Integrated Development Environment (IDE) supports the PIC16LF767-I/ML, offering a full suite of development tools for programming and debugging. This, combined with the extensive documentation and community support, makes the microcontroller an accessible and flexible choice for both beginners and experienced developers.

Whether you are designing a smart sensor network, developing a portable device, or creating a sophisticated control system, the PIC16LF767-I/ML from Microchip Technology stands as a robust and adaptable microcontroller choice.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess