EN
  • EN
  • DE
  • IT

PIC16LF777-I/P

Part No PIC16LF777-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 40DIP / PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16LF777
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF777-I/P-NDR
Standard Package 10
Win Source Part Number 1319190-PIC16LF777-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LF777-I/P CAD Model

Description

Product Overview: PIC16LF777-I/P

The PIC16LF777-I/P is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. This microcontroller is part of Microchip's extensive PIC family and is designed to deliver power efficiency and versatility for a broad range of applications. It is particularly well-suited for applications requiring a balance between performance and power consumption.

Featuring a 14-bit program word architecture, the PIC16LF777-I/P offers a standard memory configuration of 8KB of flash program memory, which is ideal for moderately complex code. Additionally, it boasts 368 bytes of RAM and 256 bytes of EEPROM data memory, providing ample space for data storage and manipulation.

Key Features:

  • Clock Speed: The device supports a maximum clock speed of 20 MHz, allowing for efficient processing and task management.
  • I/O Ports: It comes equipped with 33 I/O pins, which gives designers the flexibility to connect a wide array of peripherals and implement complex functionalities.
  • Timers: The microcontroller includes three timers, enhancing its capability to perform time-related tasks such as event counting and pulse width modulation.
  • Analog-to-Digital Converter (ADC): A 10-bit, 8-channel ADC allows the microcontroller to process analog signals, making it ideal for sensor interfacing and data acquisition applications.
  • Serial Communication: It supports various serial communication protocols, including USART, SPI, and I²C, enabling easy integration with other devices and systems.
  • Power-Saving Modes: The PIC16LF777-I/P features multiple power-saving modes, including Idle and Sleep modes, which are crucial for battery-operated or power-sensitive applications.

The PIC16LF777-I/P operates with a supply voltage range of 2.0V to 5.5V, ensuring compatibility with both standard and low-voltage applications. Its versatile package, the 40-pin PDIP (Plastic Dual In-line Package), allows for easy integration into various circuit designs.

With its robust set of features, the PIC16LF777-I/P from Microchip Technology is an excellent choice for designers looking to develop sophisticated control systems, consumer electronics, automotive applications, and much more. Its balance of power efficiency, memory options, and I/O capabilities make it a versatile and reliable microcontroller for both simple and complex tasks.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess