EN
  • EN
  • DE

PIC16LF818-I/P

Part No PIC16LF818-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 18DIP / PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) FLASH 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16LF818
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF818IP,PIC16LF818-I/P-NDR
Standard Package 25
Win Source Part Number 1322322-PIC16LF818-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LF818-I/P CAD Model

Description

Product Overview: PIC16LF818-I/P

The PIC16LF818-I/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This 8-bit microcontroller is designed with versatility in mind, ideal for a wide range of applications including industrial controls, consumer electronics, automotive systems, and more.

Key Features

  • Core: 8-bit PIC
  • Speed: Up to 20MHz internal oscillator
  • Program Memory: 1.75KB (1K x 14) FLASH
  • Data Memory: 68B x 8 RAM, 64 x 8 EEPROM
  • I/O Pins: 16 with multiple functions
  • Timers: Two 8-bit and one 16-bit timer
  • Communication: USART module supporting SPI and I2C
  • Power-Saving Modes: Sleep, Idle and Power-down modes for energy efficiency
  • Supply Voltage: 2.0V to 5.5V operating range
  • Temperature Range: -40°C to +125°C
  • Packaging: 18-pin PDIP (Plastic Dual In-line Package)

Advanced Peripherals

The PIC16LF818-I/P boasts advanced peripherals that offer enhanced functionality and ease of use. It includes an Analog-to-Digital Converter (ADC) with up to 10-bit resolution, ensuring precise analog signal measurement. The device also features a Capture/Compare/PWM (CCP) module, which is essential for tasks requiring precise timing and control, such as motor control and waveform generation.

Development Support

Microchip provides robust development support for the PIC16LF818-I/P with its MPLAB Integrated Development Environment (IDE) and a wide range of programming and debugging tools. This support simplifies the development process, from initial design through to final production, making it a go-to choice for engineers and hobbyists alike.

Applications

Due to its flexible features and reliable performance, the PIC16LF818-I/P is suitable for various applications including:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control
  • Home appliances
  • Medical devices

Whether you're designing a sophisticated industrial system or an innovative consumer product, the PIC16LF818-I/P provides the performance and flexibility needed to meet the demands of your application.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess