EN
  • EN
  • DE

PIC16LF819T-I/SSTSL049

Part No PIC16LF819T-I/SSTSL049
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348601-PIC16LF819T-I/SSTSL049
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LF819T-I/SSTSL049 CAD Model

Description

Microchip Technology's PIC16LF819T-I/SSTSL049: A Compact, Feature-Rich Microcontroller

The PIC16LF819T-I/SSTSL049 from Microchip Technology is a versatile and powerful 8-bit microcontroller that offers a blend of efficiency and performance suitable for a wide range of applications. This particular model is part of the esteemed PIC16 family, known for their robust architecture and ease of use. It's designed to operate at a low voltage (2.0V to 5.5V), making it an ideal choice for battery-powered and portable devices.

With a compact 20-pin SSOP (Shrink Small Outline Package) form factor, the PIC16LF819T-I/SSTSL049 can fit into space-constrained designs while still providing a rich set of features. It boasts a 3.5KB of flash memory, which allows for ample program storage, and 256 bytes of EEPROM for non-volatile data storage. The microcontroller is also equipped with 256 bytes of RAM, ensuring smooth execution of tasks.

One of the key features of this microcontroller is its 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, allowing for precise conversion of analog signals to digital data. This makes it particularly useful in applications that require sensor interfacing or data acquisition. Additionally, it supports various communication protocols including I2C, SPI, and USART, providing excellent connectivity options for peripheral devices.

The PIC16LF819T-I/SSTSL049 also includes two comparators and a PWM module, which are essential for control applications such as motor control or LED dimming. Its programmable internal oscillator and power-saving modes enhance the flexibility of the device, enabling designers to optimize power consumption for their specific needs.

Microchip Technology's commitment to reliability is evident in the PIC16LF819T-I/SSTSL049's extended temperature range, which ensures operation in extreme conditions. It's also supported by Microchip's comprehensive development tools, software libraries, and extensive documentation, helping to reduce development time and speed up time-to-market.

In summary, the PIC16LF819T-I/SSTSL049 is a feature-packed microcontroller that offers a balance of performance, power efficiency, and versatility, making it a prime choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess