EN
  • EN
  • DE

PIC16LF872T-I/SS

Part No PIC16LF872T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 3.5KB Flash 2.5V/3.3V/5V 28-Pin SSOP T/R / IC MCU 8BIT 3.5KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2.2 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 061856-PIC16LF872T-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC16LF872
Introduction Date December 02, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16LF872T-I/SS CAD Model

Description

Microchip Technology's PIC16LF872T-I/SS Microcontroller

The PIC16LF872T-I/SS is a high-performance, CMOS Flash-based 8-bit microcontroller with nanoWatt Technology, designed and produced by Microchip Technology. This microcontroller is ideal for applications requiring advanced features, low power consumption, and high levels of integration in a compact package.

Featuring a wide range of peripherals, the PIC16LF872T-I/SS includes an A/D converter, multiple communication interfaces, and several timers. Its architecture is optimized for low-power operation, making it suitable for battery-powered and power-sensitive applications.

Key Features:
- 8-bit PIC microcontroller
- Flash memory technology
- Operating voltage range: 2.0V to 5.5V
- High-performance RISC CPU
- 256 bytes of EEPROM data memory
- Integrated 10-bit A/D converter
- Serial communication interfaces: USART, SPI, I2C
- Internal and external oscillator options
- Low power, high speed technology
- Power-saving Sleep mode

The PIC16LF872T-I/SS comes in an SSOP (Shrink Small Outline Package) form factor, which allows for space-efficient PCB design and is suitable for miniaturized electronic assemblies. Its temperature range, from -40°C to +125°C, ensures reliable operation under extreme conditions, making it perfect for industrial and automotive applications.

Microchip's commitment to quality and longevity means that this microcontroller is supported by a robust development ecosystem. Tools such as MPLAB X IDE, MPLAB XC8 Compiler, and various hardware development boards are available to streamline the design process.

Whether you're designing smart sensors, home automation systems, automotive modules, or any other application demanding a versatile and efficient microcontroller, the PIC16LF872T-I/SS is an excellent choice that combines performance with power efficiency.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7105 $53.5525
12+ $8.7881 $105.4572
18+ $8.5135 $153.2430
25+ $8.2389 $205.9725
32+ $7.9642 $254.8544
43+ $7.1403 $307.0329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess