EN
  • EN
  • DE

PIC16LF873-04I/SO

Part No PIC16LF873-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC16LF873
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF873-04I/SO-NDR, PIC16LF87304ISO
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889613-PIC16LF873-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF873-04I/SO CAD Model

Description

The PIC16LF873-04I/SO is a high-performance, 8-bit microcontroller crafted by Microchip Technology. It is part of the renowned PIC16 family, known for its versatility and reliability in various applications. This microcontroller is an ideal choice for designers looking for a low-power, yet powerful solution for their embedded systems.

Key Features

  • Core: The device features a precision-engineered RISC architecture with only 35 single-word instructions to learn. This simplifies development and allows for fast and efficient processing.
  • Clock Speed: The PIC16LF873-04I/SO operates at a clock speed of 4 MHz, providing a balanced approach to power consumption and processing capability.
  • Memory: It comes with 4KB of flash program memory, 192 bytes of RAM, and 128 bytes of EEPROM data memory, suitable for handling complex tasks and data storage.
  • I/O Ports: The microcontroller includes 22 I/O pins, giving developers ample flexibility to connect peripherals and interface with other devices.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Power-Saving Features: Designed with power efficiency in mind, it has several sleep modes to reduce power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Packaging: The PIC16LF873-04I/SO is available in a 28-pin SOIC package, which is ideal for space-constrained applications.

Applications

With its robust feature set, the PIC16LF873-04I/SO is well-suited for a wide range of applications, including:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Medical devices
  • Consumer electronics
  • Smart sensors and instrumentation

In conclusion, the PIC16LF873-04I/SO from Microchip Technology offers an excellent balance of performance, power efficiency, and versatility. Whether you're working on a simple prototype or a complex commercial product, this microcontroller is designed to meet the demands of your project with reliability and ease.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess