EN
  • EN
  • DE

PIC16LF873A-I/SSG

Part No PIC16LF873A-I/SSG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348603-PIC16LF873A-I/SSG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF873A-I/SSG CAD Model

Description

The PIC16LF873A-I/SSG is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to deliver exceptional performance and efficiency for a wide range of embedded applications. This particular model comes in an SSOP (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications while still providing a robust set of features.

Key Features:

  • High-Performance RISC CPU: The device features a Reduced Instruction Set Computer (RISC) architecture, which enables fast and efficient processing with a minimum number of instructions.
  • Flash Memory: Equipped with 7 KB of self-programmable flash memory, the PIC16LF873A-I/SSG allows for easy firmware updates and data storage without the need for an external programmer.
  • RAM and EEPROM: It includes 192 bytes of RAM and 128 bytes of EEPROM, providing ample space for data manipulation and non-volatile storage of configuration parameters.
  • I/O Ports: The microcontroller offers 22 I/O pins, which can be configured as input or output, providing flexibility in interfacing with other components and peripherals.
  • Analog Features: It comes with a 10-bit, 5-channel Analog-to-Digital Converter (ADC), allowing the microcontroller to interface with analog sensors and convert their readings into digital values for processing.
  • Communication Peripherals: The device supports various serial communication protocols, including USART, SPI, and I²C, enabling it to communicate with other microcontrollers, sensors, and modules.
  • Low-Power Consumption: As part of the PIC16LF series, this microcontroller is optimized for low-power applications, making it ideal for battery-powered devices.
  • Wide Operating Voltage: It operates over a broad voltage range of 2.0V to 5.5V, allowing for flexibility in power supply design.

The PIC16LF873A-I/SSG is a reliable and cost-effective solution for designers seeking a microcontroller with a rich feature set that can meet the demands of various applications such as industrial control systems, consumer electronics, automotive systems, and Internet of Things (IoT) devices. Its programmability, coupled with its robust I/O capabilities and analog functions, make it a top choice for engineers and hobbyists alike.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess