EN
  • EN
  • DE

MCHC705JJ7CPE

Part No MCHC705JJ7CPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 6KB OTP 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC05 series Microcontroller IC 8-Bit 2.1MHz 6KB (6K x 8) OTP 20-DIP
Manufacturer NXP
Series HC05
Package Tube
Part Status Obsolete
Core Processor HC05
Core Size 8-Bit
Speed 2.1MHz
Connectivity SIO
Peripherals POR, Temp Sensor, WDT
Number of I/O 14
Program Memory Size 6KB (6K x 8)
Program Memory Type OTP
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-DIP
Family Name MCHC70
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 864
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883986-MCHC705JJ7CPE
Ultra Librarian 3D Model Ultra Librarian MCHC705JJ7CPE CAD Model

Description

Product Overview: NXP MCHC705JJ7CPE Microcontroller

The NXP MCHC705JJ7CPE is a versatile and powerful microcontroller that caters to a wide range of applications, from automotive systems to industrial control. It is part of the HC08 family, which is renowned for its robust architecture, low power consumption, and high-performance capabilities. This microcontroller is designed to deliver exceptional efficiency and reliability for embedded systems.

At the heart of the MCHC705JJ7CPE is an 8-bit central processing unit (CPU) that operates at a frequency that ensures a perfect balance between processing power and energy efficiency. This makes it an ideal candidate for battery-operated devices or applications where power conservation is a priority. The microcontroller comes equipped with a rich set of features including flash memory, EEPROM, and RAM, which provide ample storage and memory options for complex applications.

The device includes multiple communication interfaces such as serial peripheral interface (SPI) and a serial communication interface (SCI), enabling it to connect and communicate with other devices and peripherals efficiently. This connectivity is essential for modern applications that require seamless data transfer and integration with other systems.

For enhanced functionality, the MCHC705JJ7CPE also boasts an array of analog and digital peripherals. It includes an 8-channel, 8-bit analog-to-digital converter (ADC), which allows it to process analog signals and convert them into digital data for further processing. This feature is particularly useful in sensor-based applications where precise signal measurement is crucial.

The microcontroller is also designed with robustness in mind. It features a watchdog timer to ensure system stability and prevent software lock-up, and it has power-saving modes that are essential for extending the operational life of battery-powered devices. Additionally, the MCHC705JJ7CPE supports a wide operating voltage range, which provides flexibility in different power environments and enhances the adaptability of the product.

In conclusion, the NXP MCHC705JJ7CPE microcontroller is a highly capable component that offers a rich feature set suitable for a diverse array of applications. Its combination of power efficiency, processing capability, and extensive peripheral support makes it a go-to choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 391 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess