EN
  • EN
  • DE

PIC16LF873AT-I/ML

Part No PIC16LF873AT-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Part Number Series PIC16LF873A
Manufacturer Pack Quantity 1,600
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810349-PIC16LF873AT-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16LF873AT-I/ML CAD Model

Description

Microchip Technology PIC16LF873AT-I/ML Microcontroller

The PIC16LF873AT-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in a wide range of embedded applications. This 8-bit MCU, part of the popular PIC16 family, is designed with a focus on low-power consumption and advanced features to meet the demanding requirements of modern electronic systems.

Key Features:

  • CPU: The device is built on a powerful RISC architecture with a 14-bit instruction set that enables quick execution of instructions, resulting in a highly efficient operation.
  • Memory: It comes equipped with 7 KB of flash program memory, 192 bytes of data memory (RAM), and 128 bytes of EEPROM. This memory configuration allows for robust application development with ample space for code and data storage.
  • I/O and Peripherals: The PIC16LF873AT-I/ML boasts 22 I/O pins, which include a variety of peripherals such as a 10-bit Analog-to-Digital Converter (ADC) with 5 channels, two Capture/Compare/PWM (CCP) modules, synchronous serial port (SSP) with SPI and I²C, and a Universal Synchronous Asynchronous Receiver Transmitter (USART) for serial communication.
  • Power Management: Designed for low-power operation, this MCU supports a power-saving sleep mode, watchdog timer, and an on-chip voltage reference that contributes to its power efficiency.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments.
  • Packaging: The MCU comes in a 28-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Applications:

The versatility of the PIC16LF873AT-I/ML makes it a perfect choice for a myriad of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Medical devices
  • Consumer electronics

With its robust set of features and Microchip's commitment to quality, the PIC16LF873AT-I/ML is an ideal MCU for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0978 $53.2714
30+ $3.3623 $100.8690
47+ $3.2572 $153.0884
64+ $3.1522 $201.7408
83+ $3.0471 $252.9093
110+ $2.7319 $300.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess