EN
  • EN
  • DE

PIC16LF874T-04/L

Part No PIC16LF874T-04/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44PLCC / PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number PIC16LF874
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF874T-04/L-NDR
Standard Package 500
Win Source Part Number 1319049-PIC16LF874T-04/L
Ultra Librarian 3D Model Ultra Librarian PIC16LF874T-04/L CAD Model

Description

Microchip Technology's PIC16LF874T-04/L Microcontroller

The PIC16LF874T-04/L is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is part of the PIC16 family, which is renowned for its versatility and reliability in a wide range of applications. The PIC16LF874T-04/L is designed to cater to the needs of complex and demanding applications that require efficient power management and robust operation in various environments.

Key Features:

  • Core: The MCU features a powerful 8-bit PIC architecture that provides a good balance between performance and power consumption. It is capable of executing most instructions in just a single clock cycle, which results in impressive processing speed for an 8-bit device.
  • Memory: Equipped with 7KB of flash memory, the PIC16LF874T-04/L offers ample space for application code. It also has 192 bytes of EEPROM and 368 bytes of RAM, providing sufficient storage for data handling and manipulation.
  • Speed: The device operates at a maximum frequency of 4 MHz, which allows for responsive and efficient system performance.
  • I/O Ports: With 33 input/output pins, the MCU offers flexible interfacing options, making it suitable for a broad range of peripheral connections and user interfaces.
  • Analog Features: The inclusion of 10-bit Analog-to-Digital Converters (ADC) with up to 8 channels gives the PIC16LF874T-04/L the ability to interface with analog sensors and devices directly.
  • Temperature Range: It operates within an extended temperature range, ensuring reliable performance under varying environmental conditions.
  • Power-Saving Modes: Multiple power-saving modes, such as Sleep and Idle, allow the MCU to conserve power when full operation is not required, making it ideal for battery-powered or energy-sensitive applications.

Applications:

The PIC16LF874T-04/L is suitable for a diverse array of applications, including industrial control systems, automotive electronics, home automation, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set ensures that designers can utilize this MCU in projects that require a high level of integration, precision, and efficiency.

Overall, the Microchip PIC16LF874T-04/L microcontroller provides a balanced solution for developers looking for a dependable and power-conscious MCU with a rich set of features and flexible interfacing capabilities.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess