EN
  • EN
  • DE

PIC16LV54A-02I/SO

Part No PIC16LV54A-02I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18SOIC / EPROM/ROM-Based 8-Bit CMOS Microcontroller Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 2MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.8V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Part Number Series PIC16LV54A
Manufacturer Pack Quantity 42
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814354-PIC16LV54A-02I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LV54A-02I/SO CAD Model

Description

Microchip Technology's PIC16LV54A-02I/SO

The PIC16LV54A-02I/SO is a high-performance, low-voltage version of the well-known PIC16C54 microcontroller from Microchip Technology, featuring a compact 18-pin SOIC (Small Outline Integrated Circuit) package. This microcontroller is designed to deliver the versatility and efficiency required for a wide range of embedded applications.

Key Features

  • Core: The PIC16LV54A-02I/SO operates with an 8-bit architecture, providing a perfect balance between power and performance for handling simple control tasks.
  • Speed: It boasts a maximum operating speed of 2 MHz, which is ideal for applications requiring low power consumption without sacrificing processing speed.
  • Program Memory: With 512 words of on-board OTP (One-Time Programmable) program memory, it allows for the implementation of concise control algorithms and routines.
  • I/O Ports: It comes with 12 general-purpose I/O pins, offering flexibility in interfacing with external peripherals and sensors.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under harsh environmental conditions.
  • Low Voltage Operation: It operates at a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and portable devices where power efficiency is crucial.
  • Instruction Set: The device uses a simple and efficient instruction set comprising 33 instructions, which simplifies programming and reduces development time.

Applications

The versatility of the PIC16LV54A-02I/SO makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Personal electronics

With its low-voltage operation and robust feature set, the PIC16LV54A-02I/SO is a microcontroller that provides a reliable, cost-effective solution for designers looking to optimize their embedded systems. Microchip Technology's commitment to quality and long-term availability makes this product a smart choice for both new designs and legacy system upgrades.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess