EN
  • EN
  • DE

PIC17C766-16I/L

Part No PIC17C766-16I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 84PLCC / PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 66
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
RAM Size 902 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Base Product Number PIC17C766
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC17C766-16I/L-NDR
Standard Package 16
Win Source Part Number 1322251-PIC17C766-16I/L
Ultra Librarian 3D Model Ultra Librarian PIC17C766-16I/L CAD Model

Description

Product Overview: PIC17C766-16I/L from Microchip Technology

The PIC17C766-16I/L is a high-performance CMOS microcontroller with integrated analog-to-digital converters (ADCs) from the renowned semiconductor manufacturer, Microchip Technology. This device is designed to cater to a wide range of applications, from industrial control systems to automotive applications, where reliability and precision are paramount.

Key Features:

  • Microcontroller Core: The PIC17C766-16I/L features a powerful PIC microcontroller core with a clock speed of up to 16 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It comes equipped with 16KB of on-chip EPROM for program storage, along with 454 bytes of RAM for data handling, ensuring ample space for application code and data processing.
  • I/O Ports: This microcontroller offers 33 input/output ports, allowing for versatile connectivity and interfacing with a wide array of peripherals and sensors.
  • Analog Features: With 10 channels of 8-bit ADCs, the PIC17C766-16I/L can efficiently process analog signals, making it suitable for applications that require analog-to-digital conversions.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: The PIC17C766-16I/L is available in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint while allowing for easy integration into a variety of circuit designs.

Applications:

The versatility of the PIC17C766-16I/L makes it an ideal choice for a range of applications, including:

  • Automotive systems
  • Industrial control units
  • Robotics
  • Smart sensors and instrumentation
  • Home automation
  • Consumer electronics

Support and Resources:

Microchip Technology provides extensive support and resources for the PIC17C766-16I/L, including datasheets, technical documentation, application notes, and development tools. Customers can also benefit from Microchip's customer support services and online community forums for guidance and collaboration.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess