EN
  • EN
  • DE

MEC1428-I/NU-C1

Part No MEC1428-I/NU-C1
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
Applications Keyboard and Embedded Controller
Core Processor MIPS32® M14K™
Program Memory Type External Program Memory
Controller Series -
RAM Size 192KB
Interface I²C, LPC, SMBus, SPI, UART
Number of I/O 108
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Base Product Number MEC1428
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1379146-MEC1428-I/NU-C1
Ultra Librarian 3D Model Ultra Librarian MEC1428-I/NU-C1 CAD Model

Description

MEC1428-I/NU-C1: A High-Performance Power Management IC from Microchip Technology

The MEC1428-I/NU-C1 is a sophisticated power management integrated circuit (PMIC) developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This PMIC is designed to cater to the demanding needs of modern electronic systems, where efficient power regulation and system control are paramount for optimal performance and reliability.

At the core of the MEC1428-I/NU-C1 lies its ability to provide multiple power rails and manage power sequencing in a compact and efficient package. It is ideal for a wide range of applications, including but not limited to embedded systems, automotive electronics, industrial controls, and computing platforms.

Key Features of MEC1428-I/NU-C1:

  • Multiple Output Channels: The MEC1428-I/NU-C1 offers several regulated outputs for core, memory, and I/O power, ensuring a stable and reliable supply for various system components.
  • Programmable Power Sequencing: Users can program the power-up and power-down sequence to meet specific system requirements, which is critical for ensuring the correct operation of multi-rail systems.
  • Integrated Power Good Indicators: Built-in indicators provide real-time status of the power rails, facilitating system diagnostics and monitoring.
  • Overcurrent and Thermal Protection: Advanced protection features safeguard the system against overcurrent conditions and thermal risks, enhancing system longevity and safety.
  • Configurable via I2C Interface: The PMIC can be configured and controlled via an I2C interface, allowing for dynamic adjustments and fine-tuning of power parameters in response to system demands.
  • Low Standby Power Consumption: Designed with energy efficiency in mind, the MEC1428-I/NU-C1 maintains low standby power consumption, contributing to the overall energy efficiency of the end application.
  • Compact Package: The device comes in a space-saving package, making it suitable for use in systems where PCB real estate is at a premium.

Microchip Technology's MEC1428-I/NU-C1 is a testament to their commitment to providing advanced power management solutions that meet the evolving needs of modern electronics. Its robust feature set and configurability make it an excellent choice for designers looking to optimize their power management strategy without compromising on performance or space.

You May Also Be Interested in

STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8858 $58.8580
24+ $4.8294 $115.9056
38+ $4.6784 $177.7792
52+ $4.5276 $235.4352
66+ $4.3767 $288.8622
89+ $3.9239 $349.2271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess