EN
  • EN
  • DE

PIC17LC43-08I/L

Part No PIC17LC43-08I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 44PLCC  /  PIC series Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) OTP 44-PLCC (16.59x16.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 17C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 8MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 33
Program Memory Size 8KB (4K x 16)
Program Memory Type OTP
RAM Size 454 x 8
Supply Voltage - Operating 2.5V ~ 6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number PIC17LC43
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC17LC43-08I/L-NDR
Standard Package 27
Win Source Part Number 959382-PIC17LC43-08I/L
Ultra Librarian 3D Model Ultra Librarian PIC17LC43-08I/L CAD Model

Description

Microchip Technology PIC17LC43-08I/L Microcontroller

The PIC17LC43-08I/L is a high-performance, 8-bit CMOS EPROM-based microcontroller from Microchip Technology. This device is designed to deliver the versatility and power required for demanding control applications. With its robust architecture and a wide array of features, the PIC17LC43-08I/L is suitable for applications in automotive, industrial, appliances, and consumer electronics.

Key Features:

  • High-Speed Computing: The PIC17LC43-08I/L operates at a maximum frequency of 40 MHz, providing rapid processing capabilities for complex tasks.
  • Memory: It comes with 8KB of on-chip EPROM for program storage, along with 454 bytes of RAM for data, ensuring ample space for application code and data handling.
  • I/O Ports: The microcontroller features 33 dedicated I/O pins, allowing for versatile interfacing with a wide range of peripherals and sensors.
  • Timer Modules: It includes three timer modules that can be used for event counting, pulse generation, and timekeeping, which are essential for real-time applications.
  • Power Management: The device supports a power-saving sleep mode, which significantly reduces power consumption when the microcontroller is not in active use.
  • Analog Features: The PIC17LC43-08I/L integrates an 8-channel, 10-bit Analog-to-Digital Converter (ADC), enabling it to directly interface with analog sensors and transducers.
  • Serial Communication: With a synchronous serial port for SPI and an asynchronous serial port for RS-232, RS-485, and LIN, this microcontroller can easily communicate with other devices.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.

Applications:

The versatility of the PIC17LC43-08I/L makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Smart home devices
  • Robotics

Overall, the PIC17LC43-08I/L provides a powerful solution for developers looking for a microcontroller with a rich feature set, reliable performance, and flexibility to handle a broad range of applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess