EN
  • EN
  • DE

PIC18F1220T-I/SO

Part No PIC18F1220T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 18SOIC / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC18F1220
Standard Package 1,100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1339048-PIC18F1220T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F1220T-I/SO CAD Model

Description

The PIC18F1220T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide array of applications. This MCU is part of the PIC18F family, which is well-known for its enhanced flash microcontrollers with 10-bit A/D converters. The 'T' in its name indicates a thin package, and the 'I/SO' suffix specifies its industrial temperature range and Small Outline (SO) package type.

The device operates with an enhanced flash memory and is designed to perform in environments that require low power consumption and high processing speed. It is suitable for a broad range of applications, including industrial control systems, automotive systems, consumer electronics, and communication devices.

Key Features:

  • High-Performance RISC CPU: Features a CISC architecture with 75 instructions. The PIC18F1220T-I/SO boasts a linear program memory addressing up to 2MB and a linear data memory addressing of up to 4KB.
  • Extended Temperature Range: This MCU operates reliably in industrial temperature ranges, making it ideal for harsh environments.
  • Enhanced Flash Memory: Offers ample program memory for complex applications, with self-programming capabilities that facilitate firmware upgrades.
  • Analog-to-Digital Converter: Comes with a 10-bit, up to 11 channel A/D converter, providing accurate analog to digital conversions.
  • Multiple Communication Interfaces: Equipped with serial communication interfaces including USART, SPI, and I2C for versatile connectivity options.
  • Power Management: Features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and programmable low-voltage detect circuitry to ensure reliable operation.
  • Robust Package: The Small Outline (SO) package is compact and suitable for space-constrained applications.

The PIC18F1220T-I/SO MCU is supported by Microchip's comprehensive development tools, software libraries, and a broad ecosystem, which simplifies the development process and reduces time to market for designers and engineers. With its robust feature set and Microchip's commitment to quality, this microcontroller is an excellent choice for those seeking a reliable and flexible solution for their embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess