EN
  • EN
  • DE

PIC18F14K22T-I/SS

Part No PIC18F14K22T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Part Number Series PIC18F14K22
Manufacturer Pack Quantity 1,600
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804902-PIC18F14K22T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F14K22T-I/SS CAD Model

Description

Microchip Technology PIC18F14K22T-I/SS Microcontroller

The PIC18F14K22T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, including industrial control systems, automotive devices, consumer electronics, and more. This versatile MCU is based on Microchip's advanced PIC18 architecture and is known for its robust operation and low power consumption.

Featuring a compact SSOP (Shrink Small Outline Package) form factor, the PIC18F14K22T-I/SS is equipped with 16 KB of flash memory, providing ample space for complex program code. The device also includes 768 bytes of EEPROM and 1024 bytes of RAM, allowing for efficient data storage and manipulation during operation.

The microcontroller operates at a voltage range of 1.8V to 5.5V, making it suitable for low-power applications and battery-operated devices. With a maximum CPU speed of 64 MHz (16 MIPS), the PIC18F14K22T-I/SS delivers the processing power needed for demanding tasks without compromising on energy efficiency.

Key features of the PIC18F14K22T-I/SS include:

  • Analog-to-Digital Converter (ADC) with up to 14 channels and 10-bit resolution, providing precise sensor data acquisition capabilities.
  • Multiple communication interfaces, including I2C, SPI, and EUSART, allowing for versatile connectivity options with other devices and peripherals.
  • Enhanced Capture/Compare/PWM (ECCP) module for advanced motor control, lighting control, and other PWM applications.
  • Two analog comparators with programmable input/output configuration.
  • On-chip voltage reference and programmable low-voltage detection modules for improved analog performance and system reliability.

The MCU also features an extensive range of built-in safety and security functions such as Watchdog Timer, Brown-out Reset, and Extended Watchdog Timer. These are crucial for creating reliable and fail-safe embedded systems.

Designed with ease of use in mind, the PIC18F14K22T-I/SS is supported by Microchip's MPLAB® development ecosystem, including MPLAB X IDE, MPLAB XC8 Compiler, and MPLAB Code Configurator. This support ensures that developers can quickly start the development process, streamline code generation, and bring their products to market faster.

In summary, the Microchip Technology PIC18F14K22T-I/SS microcontroller offers an exceptional balance of performance, power efficiency, and feature integration, making it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1358 $51.3580
24+ $4.2140 $101.1360
37+ $4.0823 $151.0451
51+ $3.9506 $201.4806
66+ $3.8189 $252.0474
88+ $3.4239 $301.3032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess