EN
  • EN
  • DE

PIC18F14K50-I/MQ

Part No PIC18F14K50-I/MQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 14
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (5x5)
Win Source Part Number 037063-PIC18F14K50-I/MQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F14K50-I/MQ CAD Model

Description

Microchip Technology's PIC18F14K50-I/MQ Microcontroller

The PIC18F14K50-I/MQ is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a compact, yet powerful microcontroller with USB capabilities. This MCU is part of the PIC18F K50 family, which is well-known for its robust architecture, rich feature set, and versatility in various applications such as consumer electronics, automotive devices, and industrial control systems.

The PIC18F14K50-I/MQ comes in a 20-pin QFN package, offering a space-saving design without compromising on functionality. It operates with an enhanced mid-range 8-bit architecture and is equipped with a 48 MHz precision internal oscillator. This oscillator not only eliminates the need for an external crystal but also provides a stable clock source for USB communication.

Key Features:

  • CPU Speed: Up to 12 MIPS performance with a 48 MHz internal oscillator.
  • Program Memory: 16 KB of Flash memory, allowing ample space for complex programs.
  • RAM: 768 bytes of RAM to handle data-intensive operations.
  • EEPROM: 256 bytes of EEPROM for non-volatile data storage.
  • USB 2.0 Interface: Full-speed USB 2.0 compliant module with 12 Mbps speed for connectivity and communication.
  • I/O Pins: 15 versatile input/output pins for interfacing with sensors, actuators, and other peripherals.
  • 10-bit ADC: 9-channel Analog-to-Digital Converter for precise analog signal measurement.
  • Timers and CCP: Includes timers and Capture/Compare/PWM (CCP) modules for accurate timing and control tasks.
  • Power Management: Features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation.

The PIC18F14K50-I/MQ also supports various serial communication protocols, including SPI, I2C™, and EUSART, which make it an excellent choice for projects that require communication with other devices or sensors. Its low power consumption modes and wide operating voltage range from 2.0V to 5.5V make it suitable for battery-powered and portable applications.

Overall, the PIC18F14K50-I/MQ MCU is an ideal solution for designers looking for a compact, yet powerful microcontroller with advanced features and USB functionality. Its comprehensive feature set ensures it can meet the demands of a wide array of sophisticated electronic applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7468 $53.9744
19+ $5.5358 $105.1802
28+ $5.3628 $150.1584
39+ $5.1898 $202.4022
50+ $5.0168 $250.8400
67+ $4.4979 $301.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,095 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess