EN
  • EN
  • DE

OMAP5910JGDY1

Part No OMAP5910JGDY1
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-59XX 150MHZ 289BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9TDMI
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 150MHz
Co-Processors/DSP Signal Processing; C55x, System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD
USB USB 2.0 (2)
Voltage - I/O 1.8V, 2.75V, 3.3V
Temperature Range - Operating -40°C to 85°C (TC)
Security Package / Case 289-BGA
Case / Package 289-BGA (19x19)
Additional Interfaces 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD, SPI, UART
Win Source Part Number 060751-OMAP5910JGDY1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OMAP5910JGDY1 CAD Model

Description

The OMAP5910JGDY1 is a highly efficient and powerful dual-core microprocessor unit (MPU) designed and manufactured by Texas Instruments.

  • Product Family: OMAP (Open Multimedia Applications Platform)
  • Cores: ARM925 and a TMS320C55x DSP core.
  • Peripherals: USB, MMC/SD, UART, SPI, and GPIO interfaces.
  • Power Management: Supports multiple power-saving modes.
  • Operating Systems Support: Linux, Windows CE, and Symbian.
  • ARM Core Memory: 16KB of instruction cache, 8KB of data cache, and 64KB of RAM.
  • DSP Core Memory: 64KB of program memory and 64KB of data memory.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.8044 $73.8044
2+ $60.5575 $121.1150
3+ $58.6651 $175.9953
4+ $56.7727 $227.0908
5+ $54.8802 $274.4010
7+ $49.2030 $344.4210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 624 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess