EN
  • EN
  • DE

PIC18F15Q41-I/SO

Part No PIC18F15Q41-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 20SOIC / PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 17x12b; D/A 2x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC18F15
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1340400-PIC18F15Q41-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F15Q41-I/SO CAD Model

Description

The PIC18F15Q41-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded systems applications. This MCU is part of the PIC18 Q41 family, which is designed to offer an optimal balance between power consumption and processing capability, making it an ideal choice for applications requiring complex control algorithms and low power operation.

Key Features:

  • Core: The device features a PIC18 core with a maximum CPU speed of 64 MHz, providing robust processing capabilities for demanding applications.
  • Memory: It comes equipped with 32 KB of Flash memory and 4 KB of SRAM, ensuring ample space for program storage and efficient data handling.
  • I/O Pins: The MCU provides 24 I/O pins, giving developers the flexibility to interface with a wide range of peripherals and sensors.
  • Communication Interfaces: With multiple communication modules including SPI, I2C, UART, and LIN, this MCU facilitates easy data exchange and connectivity with other devices.
  • 10-bit ADC: It includes a 10-bit Analog-to-Digital Converter with Computation (ADCC) for precise analog signal measurement and processing.
  • Operating Voltage: The operating voltage range of 1.8V to 5.5V allows for compatibility with various power sources and ensures energy-efficient operation.

Applications:

The PIC18F15Q41-I/SO is designed to cater to a diverse set of applications. It is particularly well-suited for industrial control systems, automotive electronics, IoT devices, consumer electronics, and medical devices. Its robust feature set also makes it a good fit for smart sensors, motor control systems, and power management solutions.

Package:

This MCU is available in an SOIC package, which is a surface-mount, small-outline package that is both space-saving and suitable for automated assembly processes. The part number suffix "I/SO" indicates the industrial temperature range and SOIC package type, ensuring reliable operation in challenging environmental conditions.

In summary, the PIC18F15Q41-I/SO from Microchip Technology is a powerful and reliable microcontroller that offers a rich set of features to meet the demands of modern embedded systems. Its integration of advanced peripherals, memory, and communication interfaces, combined with its low power consumption, make it a top choice for designers looking to create sophisticated and energy-efficient products.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess