EN
  • EN
  • DE

PIC18F24J11-I/SO

Part No PIC18F24J11-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2.15 V ~ 3.6 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1238197-PIC18F24J11-I/SO
Manufacturer Homepage www.microchip.com
Family Name PIC18F24J11
Introduction Date February 12, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F24J11-I/SO CAD Model

Description

Microchip Technology's PIC18F24J11-I/SO Microcontroller

The PIC18F24J11-I/SO from Microchip Technology is a high-performance microcontroller that combines the efficiency of Microchip's renowned PIC18 architecture with the added flexibility of enhanced peripherals and reduced power consumption. This microcontroller is ideal for a wide range of applications in sectors such as industrial control systems, automotive electronics, consumer devices, and Internet of Things (IoT) applications.

Encased in a compact SOIC package, the PIC18F24J11-I/SO is designed for surface mount technology, ensuring a minimal footprint on printed circuit boards (PCBs). This makes it particularly suitable for space-constrained applications, where it delivers robust performance without compromising on power efficiency or functionality.

Key Features:

  • CPU: The device features a powerful PIC18 core with an operating speed of up to 48 MHz, providing ample processing power for complex tasks.
  • Memory: It includes 16KB of flash memory for program storage, 768 bytes of EEPROM for data storage, and 1KB of RAM for efficient data handling.
  • Peripherals: The microcontroller is equipped with a variety of built-in peripherals such as analog-to-digital converters (ADCs), serial communication modules (EUSART, SPI, and I²C), timers, and PWM outputs, which facilitate the development of versatile and multifunctional products.
  • Power Management: The PIC18F24J11-I/SO offers multiple power modes, including a nanoWatt XLP technology for extreme low-power operation, making it an excellent choice for battery-powered and portable applications.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, this microcontroller can operate reliably in harsh environmental conditions.
  • Programming: In-system programming and in-circuit debugging capabilities allow for seamless development and troubleshooting, making the design process more efficient.

The PIC18F24J11-I/SO is supported by Microchip's comprehensive software and hardware development tools, including the MPLAB® IDE and MPLAB® Code Configurator for streamlined programming and configuration. This, combined with its robust feature set, makes the PIC18F24J11-I/SO a versatile and reliable choice for developers looking to create sophisticated electronic systems with a single-chip solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess