EN
  • EN
  • DE

PIC18F24K20ES-I/SS

Part No PIC18F24K20ES-I/SS
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833816-PIC18F24K20ES-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F24K20ES-I/SS CAD Model

Description

Microchip Technology's PIC18F24K20ES-I/SS Microcontroller

The PIC18F24K20ES-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a broad range of applications, from industrial control systems to consumer electronics. This MCU is part of the popular PIC18F family, well-known for its robust architecture, enhanced features, and flexibility, making it an ideal choice for developers looking for a reliable and powerful microcontroller.

Featuring a nanoWatt XLP technology, the PIC18F24K20ES-I/SS ensures extreme low-power consumption, which is crucial for battery-powered and power-sensitive applications. With its efficient power management, developers can create designs that are both energy-efficient and environmentally friendly, extending the battery life of portable devices significantly.

Key Features:

  • Core: Enhanced Mid-range 8-bit CPU with a maximum speed of 64 MHz, providing a perfect balance between processing power and power consumption.
  • Memory: Equipped with 16KB of flash program memory, 768 bytes of RAM, and 256 bytes of EEPROM, offering ample space for complex programs and data storage.
  • I/O and Peripherals: Boasts 25 I/O pins, two analog comparators, and a variety of serial communication interfaces including SPI, I2C, and EUSART, offering versatility in connecting with other devices and peripherals.
  • ADC: Features a 10-bit Analog-to-Digital Converter with up to 11 channels, allowing the MCU to interface with analog sensors and convert their readings into digital values for processing.
  • Timers: Multiple timers, including an 8-bit and three 16-bit timers, provide precise timing and measurement capabilities essential for tasks such as pulse width modulation (PWM) and event timing.

The PIC18F24K20ES-I/SS comes in a compact SSOP-28 package, making it suitable for space-constrained applications while still offering a rich set of features. Its extended temperature range ensures reliable operation in extreme conditions, which is critical for automotive and industrial environments.

With its comprehensive feature set, low-power operation, and Microchip's commitment to quality, the PIC18F24K20ES-I/SS MCU stands as a top choice for designers and engineers looking to develop sophisticated and power-conscious electronic systems.

For detailed specifications, datasheets, and additional resources, developers are encouraged to visit Microchip Technology's official website or contact their support team for technical assistance.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess