EN
  • EN
  • DE

PIC18F24K20T-I/SO

Part No PIC18F24K20T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SOIC / PIC series Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel (TR)
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18F24K20T-I/SOTR
Standard Package 1,600
Win Source Part Number 1085077-PIC18F24K20T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F24K20T-I/SO CAD Model

Description

The PIC18F24K20T-I/SO from Microchip Technology is a high-performance microcontroller (MCU) that is part of the popular PIC18F family. This microcontroller is designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. Its robust architecture and versatile features make it an excellent choice for designers looking for a reliable and powerful MCU in a compact package.

Key Features

  • Core: The device is built around a high-performance 8-bit RISC CPU with an extended instruction set to facilitate complex operations and enhance computational efficiency.
  • Memory: It boasts 16KB of flash memory, which provides ample space for application code, and 768 bytes of RAM for data storage, enabling efficient task management.
  • Speed: The MCU operates at a maximum frequency of 64 MHz, providing a fast response time for time-critical applications.
  • I/O Ports: With up to 25 I/O pins, the PIC18F24K20T-I/SO offers flexibility in interfacing with various peripherals and sensors.
  • Power Management: It features various power-saving modes such as Idle and Sleep, which are essential for battery-powered or energy-sensitive applications.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC with up to 12 channels allows the microcontroller to process analog signals, making it ideal for sensor interfacing.
  • Communication Peripherals: It supports multiple communication protocols including USART, SPI, and I2C, facilitating easy data exchange with other devices.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: Housed in a compact SOIC (Small Outline Integrated Circuit) package, the PIC18F24K20T-I/SO is suitable for space-constrained applications.

Applications

The versatility of the PIC18F24K20T-I/SO makes it suitable for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Home appliances
  • Medical devices
  • Consumer electronics
  • Internet of Things (IoT) devices

In summary, the PIC18F24K20T-I/SO microcontroller from Microchip Technology is a robust and versatile component that combines performance, efficiency, and reliability, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6568 $51.2248
27+ $3.8209 $103.1643
41+ $3.7015 $151.7615
56+ $3.5821 $200.5976
73+ $3.4627 $252.7771
97+ $3.1045 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,570 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess