EN
  • EN
  • DE

PIC18F24K40T-I/ML

Part No PIC18F24K40T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18F24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368907-PIC18F24K40T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F24K40T-I/ML CAD Model

Description

Microchip Technology's PIC18F24K40T-I/ML Microcontroller

The PIC18F24K40T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, specifically designed for a wide range of applications requiring efficient power management and sophisticated peripheral integration. This MCU is part of the PIC18 family, which is renowned for its robust architecture, versatile features, and reliability in various embedded system applications.

This particular model is housed in a 28-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications while still offering ample I/O options for interfacing with other components. The 'T' in its name indicates a tape and reel packaging option suitable for automated assembly processes, making it an excellent choice for mass production.

The PIC18F24K40T-I/ML operates at a voltage range of 1.8V to 5.5V, allowing for flexible power supply options and making it suitable for battery-powered and portable devices. It features a 16 MHz internal oscillator, which can be tuned up to 32 MHz, providing a balance between power consumption and processing speed. With 16 KB of Flash memory and 2 KB of RAM, it offers sufficient space for complex programs and data storage.

One of the standout features of this MCU is its advanced peripheral set, which includes:

  • Enhanced Capture/Compare/PWM (ECCP) modules for sophisticated motor control and LED dimming applications.
  • Four 10-bit Analog-to-Digital Converters (ADC) with Computation for accurate sensor readings and data processing.
  • Two Comparators with Voltage Reference for real-time system monitoring and response.
  • Serial Communication interfaces such as SPI, I2C, and EUSART, enabling easy connectivity with other microcontrollers, sensors, and modules.

In addition to these features, the PIC18F24K40T-I/ML supports Microchip's eXtreme Low Power (XLP) technology, which is essential for energy-efficient designs. The XLP technology offers various power modes, including Idle and Doze, to minimize power consumption during inactive periods.

With its robust feature set, the PIC18F24K40T-I/ML is an excellent choice for designers looking to develop advanced and power-conscious applications in fields such as industrial control systems, automotive electronics, Internet of Things (IoT) devices, and consumer electronics.

For development and debugging, Microchip provides a comprehensive suite of tools, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools facilitate a smooth and efficient development process, from initial design to final product deployment.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess