EN
  • EN
  • DE

PIC18F2510-I/SP

Part No PIC18F2510-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1238204-PIC18F2510-I/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F2510
Introduction Date October 11, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F2510-I/SP CAD Model

Description

Microchip Technology's PIC18F2510-I/SP Microcontroller

The PIC18F2510-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust performance and versatility in a wide range of applications. This MCU is built on Microchip's advanced PIC18 architecture and comes in a 28-pin SPDIP (Single in-line Package) form factor, making it suitable for through-hole PCB assembly and prototyping.

Key Features:

  • Core: The PIC18F2510-I/SP features a powerful 8-bit PIC18 core with an enhanced RISC architecture, which provides accelerated processing capabilities with a CISC-like feature set.
  • Memory: It includes 32KB of flash memory for program storage, 1536 bytes of RAM for data handling, and 256 bytes of EEPROM for non-volatile storage, which is essential for applications requiring data retention after power-off.
  • Clock Speed: This MCU can operate at up to 40MHz, offering a swift response and processing speed that is crucial for time-sensitive tasks.
  • I/O Ports: It comes equipped with 25 I/O pins, providing ample connectivity options for interfacing with sensors, actuators, and other peripheral devices.
  • Analog-to-Digital Converter: An integrated 10-bit, 13-channel ADC allows the MCU to interface directly with analog sensors and convert their readings into digital values for processing.
  • Communication Peripherals: The device supports multiple communication protocols including USART, SPI, and I2C, making it highly adaptable for complex communication requirements.
  • Power Management: It features power-saving modes such as Idle and Power-down modes, which help in reducing power consumption for battery-powered applications.
  • Temperature Range: The PIC18F2510-I/SP operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

Suitable for a diverse array of applications, the PIC18F2510-I/SP excels in areas such as industrial control systems, automotive electronics, home automation, consumer electronics, and embedded systems. Its robust feature set ensures that designers can rely on this MCU for both simple and complex tasks, making it a go-to choice for projects requiring a perfect balance between power and performance.

Overall, the PIC18F2510-I/SP from Microchip Technology is a versatile and powerful microcontroller that offers a rich set of features to meet the demands of modern embedded design challenges.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess