EN
  • EN
  • DE

PIC18F2520T-I/SO

Part No PIC18F2520T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 1088768-PIC18F2520T-I/SO
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian PIC18F2520T-I/SO CAD Model

Description

The PIC18F2520T-I/SO from Microchip Technology is a high-performance microcontroller that is a part of the popular PIC18F family. Designed for a multitude of embedded control applications, this 8-bit microcontroller integrates advanced features and is suitable for a broad range of applications including industrial automation, automotive systems, consumer electronics, and more.

This device operates with an enhanced flash memory and is equipped with a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), making it ideal for interfacing with analog sensors and performing complex analog signal processing. The microcontroller also features 256 bytes of EEPROM, 1536 bytes of RAM, and a generous 32 KB of flash memory, providing ample space for application code and data storage.

The PIC18F2520T-I/SO has a wide operating voltage range of 2.0V to 5.5V, allowing it to be used in low-power and battery-powered applications. Its high computational performance is achieved with a maximum frequency of 40 MHz, and it includes a variety of timers, including a watchdog timer for reliable operation.

Communication with other digital devices is made possible through its multiple serial communication interfaces, including SPI, I2C, and USART modules. These interfaces enable the microcontroller to connect with sensors, actuators, and other microcontrollers or processors, making it a versatile choice for complex systems.

The PIC18F2520T-I/SO comes in a 28-pin SOIC package, which is suitable for surface-mount technology (SMT) and is recognized for its compact size and reliability. The microcontroller also features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) to ensure proper operation under variable conditions.

For developers, Microchip offers a comprehensive suite of development tools, including MPLAB X Integrated Development Environment (IDE) and MPLAB ICD programmers/debuggers, which facilitate the development and debugging of applications using the PIC18F2520T-I/SO. With its robust feature set and support infrastructure, this microcontroller is a dependable and flexible solution for advanced embedded designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7485 $62.9940
8+ $12.9218 $103.3744
12+ $12.5180 $150.2160
17+ $12.1142 $205.9414
22+ $11.7104 $257.6288
29+ $10.4990 $304.4710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess