EN
  • EN
  • DE
  • IT

PIC18F252T-I

Part No PIC18F252T-I
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 23
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 037467-PIC18F252T-I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F252T-I CAD Model

Description

Microchip Technology PIC18F252T-I Overview

The PIC18F252T-I from Microchip Technology is a high-performance microcontroller that belongs to the popular PIC18 family, renowned for its advanced RISC architecture. Designed with a focus on versatility and power, the PIC18F252T-I is an ideal choice for a wide range of applications, including industrial control systems, automotive, consumer electronics, and communication devices.

Key Features

  • Core: The device features a powerful PIC18 core with an extended instruction set for enhanced computational capabilities.
  • Memory: It includes 32KB of flash memory for program storage, 1536 bytes of RAM for data handling, and 256 bytes of EEPROM for non-volatile storage of configuration settings or data.
  • Speed: With a maximum operating speed of up to 40 MHz, the PIC18F252T-I can perform complex tasks and process data quickly.
  • I/O Ports: The microcontroller offers 25 versatile I/O pins that support various peripheral functions, allowing for flexible interfacing with other components.
  • Analog to Digital Converter (ADC): An integrated 10-bit ADC allows the microcontroller to interface with analog sensors and convert their signals into digital values.
  • Communication Interfaces: It provides multiple communication interfaces, including USART, SPI, and I2C, facilitating easy integration with other devices and systems.
  • Timers: Multiple timers are available for precise event timing, pulse width modulation (PWM), and other timing-critical applications.

Robust Design

The PIC18F252T-I is engineered to operate reliably within a temperature range of -40°C to 85°C, making it suitable for demanding environments. It comes in a 28-pin TQFP package that ensures compactness and ease of PCB layout.

Development Support

Microchip provides extensive support for the PIC18F252T-I through its MPLAB development environment. This includes software libraries, development tools, and a range of programmer and debugger options to streamline the development process and reduce time to market.

Applications

The versatile nature of the PIC18F252T-I makes it an excellent choice for projects requiring a balance between performance, power consumption, and peripheral integration. Whether it's for embedded systems, IoT devices, or custom automation solutions, this microcontroller stands as a robust and reliable foundation.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess