EN
  • EN
  • DE

PIC18F258-I/SP

Part No PIC18F258-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SPDIP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18F258
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F258-I/SP-NDR,PIC18F258ISP,PIC18F258I/SP
Standard Package 15
Win Source Part Number 1322206-PIC18F258-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F258-I/SP CAD Model

Description

Microchip Technology PIC18F258-I/SP Microcontroller

The PIC18F258-I/SP is a high-performance microcontroller from Microchip Technology, renowned for its robust architecture, versatile features, and wide range of applications. This 8-bit microcontroller is based on the PIC18 architecture and is housed in a 28-pin SPDIP (Plastic Dual In-line Package) that offers a compact footprint while still providing ample I/O options for various applications.

Core Features

  • Advanced RISC Architecture: The PIC18F258-I/SP is equipped with an Enhanced Flash Microcontroller with nanoWatt Technology, which enables low-power consumption while maintaining high performance.
  • Memory: It boasts a large memory space with 32KB of Flash program memory, 1536 bytes of RAM, and 256 bytes of EEPROM data memory, making it ideal for complex applications that require ample storage for code and data.
  • Speed: With a maximum speed of 10 MIPS (Million Instructions Per Second) at 40MHz, this microcontroller provides swift processing capabilities for time-sensitive tasks.

Connectivity and Peripherals

  • CAN Interface: One of the key features of the PIC18F258-I/SP is its built-in CAN (Controller Area Network) interface which allows for robust and reliable communication in automotive and industrial environments.
  • I/O Ports: It includes 25 I/O pins, which provide flexibility in connecting with sensors, actuators, and other peripherals.
  • Timers and ADC: The device also comes with multiple timers, a 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, and two Capture/Compare/PWM (CCP) modules for enhanced control applications.

Reliability and Support

Microchip Technology ensures high reliability for the PIC18F258-I/SP, making it suitable for mission-critical applications where stability is paramount. Additionally, the microcontroller is supported by Microchip's comprehensive development tools, software libraries, and community resources, simplifying the design process and reducing time to market.

Applications

The versatility of the PIC18F258-I/SP makes it a prime choice for a wide range of applications, including automotive systems, industrial automation, smart sensors, and consumer electronics. Its robust feature set and reliable operation make it a go-to solution for engineers and designers looking for a microcontroller that can handle complex tasks while maintaining efficiency.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8995 $53.6985
7+ $14.6868 $102.8076
11+ $14.2278 $156.5058
15+ $13.7688 $206.5320
19+ $13.3099 $252.8881
26+ $11.9330 $310.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess