EN
  • EN
  • DE

PIC18F2585-H/SO

Part No PIC18F2585-H/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 25MHz
Number of I/O 25
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.25K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 150°C (TA)
Case / Package 28-SOIC
Win Source Part Number 1088773-PIC18F2585-H/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F2585-H/SO CAD Model

Description

Microchip Technology's PIC18F2585-H/SO Microcontroller

The PIC18F2585-H/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide array of applications requiring robust operation, flexibility, and reliability. This microcontroller is part of the popular PIC18F family, which is well-known for its enhanced features, including a rich set of peripherals and significant processing power for complex tasks.

Encased in a sleek SOIC package, the PIC18F2585-H/SO offers a compact solution for embedded systems. It operates with an enhanced flash memory technology, providing ample space for application code with 32 KB of program memory. Additionally, this MCU is equipped with 1536 bytes of RAM and 256 bytes of EEPROM, ensuring sufficient storage for data manipulation and retention across power cycles.

The MCU features a 10-bit, 13-channel Analog-to-Digital Converter (ADC), allowing for precise sensor interfacing and data acquisition. It also supports advanced communication protocols such as SPI, I2C, and USART, enabling seamless integration with other devices in embedded systems. The inclusion of two Capture/Compare/PWM (CCP) modules further enhances its capabilities in handling timing and control tasks.

With an operating voltage range of 4.2V to 5.5V, the PIC18F2585-H/SO is designed to maintain stable performance even in environments with fluctuating power supplies. Its industrial temperature range from -40°C to +85°C ensures that the device can withstand extreme conditions, making it an ideal choice for automotive, industrial control, and consumer electronics applications.

Microchip's commitment to quality is evident in the PIC18F2585-H/SO's design, which includes a Watchdog Timer (WDT) and Power-on Reset (POR) features for improved system reliability. The MCU also supports in-circuit debugging and programming, allowing developers to efficiently troubleshoot and update their applications.

Overall, the PIC18F2585-H/SO from Microchip Technology is a robust and versatile MCU that provides a perfect blend of performance, memory, and peripheral integration for sophisticated embedded designs.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0401 $72.1203
6+ $19.7252 $118.3512
10+ $19.1088 $191.0880
13+ $18.4924 $240.4012
17+ $17.8761 $303.8937
22+ $16.0268 $352.5896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess