EN
  • EN
  • DE
  • IT

PIC18F2585-I/SO

Part No PIC18F2585-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 28SOIC / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F2585
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F2585-I/SO-NDR,PIC18F2585ISO
Standard Package 27
Win Source Part Number 1322736-PIC18F2585-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F2585-I/SO CAD Model

Description

Microchip Technology's PIC18F2585-I/SO Microcontroller

The PIC18F2585-I/SO from Microchip Technology is a robust, high-performance microcontroller that is part of the popular PIC18F family, renowned for its versatility and efficiency in a wide range of applications. This particular model comes in a sleek SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

At the heart of the PIC18F2585-I/SO is a powerful 8-bit processor that can run at a maximum speed of 40MHz. With a generous 32KB of flash memory, it provides ample space for your application code, while 1536 bytes of RAM ensure smooth and efficient operation. Furthermore, the device boasts 256 bytes of EEPROM, allowing for easy data storage without the need for external memory components.

The microcontroller is well-equipped with integrated peripherals that make it a versatile choice for a multitude of projects. It features an Enhanced Capture/Compare/PWM (ECCP) module, which is perfect for sophisticated control systems, such as motor control and advanced lighting solutions. Additionally, the PIC18F2585-I/SO provides two analog comparators and a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling it to handle complex analog inputs with ease.

Connectivity is another strong suit of this microcontroller. It includes a synchronous serial port that can be configured for SPI or I2C communication, and a full-speed USB 2.0 interface for connecting with computers and other USB devices. The device also supports LIN and CAN protocols through its dedicated interfaces, making it an excellent choice for automotive and industrial applications where robust communication is crucial.

For enhanced safety and reliability, the PIC18F2585-I/SO features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and Watchdog Timer (WDT) with its own dedicated on-chip RC oscillator for reliable operation under varying conditions.

In summary, the PIC18F2585-I/SO from Microchip Technology is a feature-rich microcontroller that offers a perfect blend of performance, memory, and peripherals. Its wide operating voltage range of 2.0V to 5.5V and extended temperature range make it suitable for demanding environments and diverse applications, from automotive systems to complex control systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess