EN
  • EN
  • DE

PIC18F25J50T-I/ML

Part No PIC18F25J50T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
Manufacturer Microchip Technology
Series PIC® XLP™ 18J
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Supply Voltage 2.15V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name PIC18F25J50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F25J50T-I/MLDKR, PIC18F25J50T-I/ML-ND, PIC18F25J50T-I/MLCT, PIC18F25J50T-I/MLTR
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889643-PIC18F25J50T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F25J50T-I/ML CAD Model

Description

Product Overview: PIC18F25J50T-I/ML

The PIC18F25J50T-I/ML from Microchip Technology is a high-performance microcontroller featuring a robust set of capabilities suitable for a wide range of applications. This 8-bit MCU is part of the popular PIC18F family, known for their power efficiency, versatility, and ease of use. The 'T' in the product code indicates it is offered in a tape and reel packaging, making it ideal for automated assembly processes.

Key Features

  • Core: The device is built around a powerful PIC18 core with a maximum CPU speed of 48 MHz, providing ample processing power for complex tasks.
  • Memory: It comes with 32KB of flash memory, 2KB of RAM, and 256 bytes of EEPROM, allowing for flexible data storage and retention even after power cycles.
  • I/O Ports: The microcontroller includes 24 I/O pins, providing a wide range of connectivity options for peripherals and interfacing with other devices.
  • USB Connectivity: With a full-speed USB 2.0 compliant module, the PIC18F25J50T-I/ML can easily connect to computers and other USB hosts or devices.
  • Analog Features: It features a 10-bit, 13-channel Analog-to-Digital Converter (ADC) and two analog comparators, making it suitable for analog signal processing tasks.
  • Communication Interfaces: The MCU supports multiple serial communication protocols, including SPI, I2C, and USART, providing flexible options for digital communication.

Package and Temperature Range

The microcontroller is offered in a 28-pin QFN (ML) package, which is compact and space-efficient, ideal for size-constrained applications. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance even in harsh environments.

Applications

With its rich feature set and USB capabilities, the PIC18F25J50T-I/ML is well-suited for applications such as:

  • Embedded systems
  • USB peripheral development
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Overall, the PIC18F25J50T-I/ML microcontroller is a versatile and reliable choice for designers looking to integrate advanced features into their projects while maintaining a small footprint and operational efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0052 $56.0416
18+ $5.7478 $103.4604
27+ $5.5682 $150.3414
38+ $5.3886 $204.7668
48+ $5.2090 $250.0320
65+ $4.6701 $303.5565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess