EN
  • EN
  • DE

PIC18F25K20T-I/SS

Part No PIC18F25K20T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 026795-PIC18F25K20T-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F25K20T-I/SS CAD Model

Description

Microchip Technology's PIC18F25K20T-I/SS Microcontroller

The PIC18F25K20T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer advanced features in a compact and efficient package. This MCU is part of the popular PIC18F family, known for its robust architecture, rich peripheral set, and low power consumption, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The device is built around a high-performance 8-bit PIC18 core with an enhanced Mid-Range architecture that operates at speeds up to 64 MHz (16 MIPS).
  • Memory: It includes 32KB of flash program memory, 1536 bytes of RAM, and 256 bytes of EEPROM, providing ample space for complex applications and data storage.
  • Peripherals: The MCU comes with a rich set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, Capture/Compare/PWM modules, and serial communication interfaces such as SPI, I2C, and EUSART for versatile connectivity options.
  • Power Management: With Power Managed modes such as nanoWatt Technology, the PIC18F25K20T-I/SS offers multiple power-saving features that ensure efficient operation, especially in power-sensitive applications.
  • Temperature Range: The device operates over an extended industrial temperature range of -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.
  • Packaging: It is available in a 28-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications.
  • Programmability: The microcontroller supports in-circuit serial programming (ICSP) and in-circuit debug (ICD) features for seamless development and debugging.

Applications

The versatile nature of the PIC18F25K20T-I/SS allows it to be used in a multitude of applications, including but not limited to embedded control systems, sensor monitoring, automotive components, home automation devices, and portable electronic devices.

Why Choose the PIC18F25K20T-I/SS?

With its advanced features, low power consumption, and robust design, the PIC18F25K20T-I/SS from Microchip Technology stands out as a reliable and cost-effective solution for designers looking to optimize their products with a powerful and versatile microcontroller.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5953 $59.6919
48+ $2.4278 $116.5344
74+ $2.3435 $173.4190
107+ $2.1760 $232.8320
138+ $2.0929 $288.8202
173+ $2.0097 $347.6781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess