EN
  • EN
  • DE

PIC18F25K22T-I/SO

Part No PIC18F25K22T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 19x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC18F25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F25K22T-I/SODKR, PIC18F25K22T-I/SOCT, PIC18F25K22T-I/SOTR, PIC18F25K22T-I/SO-ND
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889644-PIC18F25K22T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F25K22T-I/SO CAD Model

Description

The PIC18F25K22T-I/SO is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of applications requiring robust operation and flexibility. This microcontroller is part of the popular PIC18F family, which is renowned for its enhanced features, including extended instruction set, and optimized speed.

Key Features

  • Core: The device features a powerful PIC18 core with an operating speed of up to 64 MHz, providing the computational power needed for complex tasks.
  • Memory: It comes with 32KB of flash program memory, 1536 bytes of RAM, and 256 bytes of EEPROM, ensuring ample space for code and data storage.
  • I/O Ports: With 25 I/O pins, this microcontroller offers flexibility for interfacing with a variety of peripherals and devices.
  • Communication Peripherals: It includes multiple communication interfaces such as SPI, I2C, and USART, making it ideal for embedded systems that require communication with other devices.
  • 10-bit Analog-to-Digital Converter: The integrated 12-channel ADC allows for precise analog signal measurement, suitable for sensor interfacing and data acquisition.
  • Timers and PWM: Features include several timers and up to two Capture/Compare/PWM (CCP) modules for timing and control operations.
  • Operating Voltage: The device operates within a range of 1.8V to 5.5V, providing flexibility in power supply design.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C.
  • Package: The microcontroller comes in a space-saving 28-pin SOIC package, ideal for compact designs.

Applications

The PIC18F25K22T-I/SO is versatile and can be used in various applications, such as:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Medical devices
  • Consumer electronics
  • Communication systems

With its robust set of features and capabilities, the PIC18F25K22T-I/SO microcontroller is a reliable choice for designers looking to develop sophisticated and power-efficient applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7324 $51.9156
40+ $2.5594 $102.3760
61+ $2.4730 $150.8530
87+ $2.3000 $200.1000
113+ $2.2136 $250.1368
142+ $2.1271 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,630 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess