EN
  • EN
  • DE

PIC18F26K40-I/SP

Part No PIC18F26K40-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001011-PIC18F26K40-I/SP
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Package Tube
Package / Case 28-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Operating Temperature -40°C ~ 85°C (TA)
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Program Memory Type FLASH
Program Memory Size 64KB (32K x 16)
Ultra Librarian 3D Model Ultra Librarian PIC18F26K40-I/SP CAD Model

Description

The PIC18F26K40-I/SP from Microchip Technology is a robust 8-bit microcontroller that combines high computational performance with enhanced peripheral integration, making it ideal for a wide range of applications in the industrial, automotive, and consumer sectors.

Key Features

  • Core: The device features a high-performance PIC18 core with an operating speed of up to 64 MHz, providing the power and flexibility needed for complex tasks and real-time processing.
  • Memory: It boasts 64 KB of flash memory, 4 KB of RAM, and 256 bytes of EEPROM, allowing ample space for program storage and data management.
  • Advanced Peripherals: This microcontroller includes a range of integrated peripherals such as a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), multiple communication interfaces (I2C/SPI/UART), and Capture/Compare/PWM (CCP) modules for complex timing and control operations.
  • Power Efficiency: With its Power-Managed modes and Idle and Doze features, the PIC18F26K40-I/SP is designed for energy-saving applications, making it suitable for battery-powered devices and energy-conscious designs.
  • Configurable Logic Cell (CLC): The inclusion of Configurable Logic Cells allows for the creation of custom hardware logic without the need for additional components, reducing both space and cost.
  • Package: The device comes in a 28-pin SPDIP (Single in-line Package, Dual In-line Package) package, which is widely used and easy to integrate into various PCB designs.

Applications

The PIC18F26K40-I/SP microcontroller is versatile and can be used in a multitude of applications, including:

  • Automotive systems
  • Home automation and smart devices
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) endpoints

Support and Resources

Microchip Technology provides extensive support for the PIC18F26K40-I/SP, including development tools, software libraries, and documentation to assist designers in rapid prototyping and product development.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6882 $51.5702
26+ $3.8467 $100.0142
41+ $3.7265 $152.7865
56+ $3.6063 $201.9528
72+ $3.4861 $250.9992
96+ $3.1255 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,501 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess