EN
  • EN
  • DE

PIC18F26K80-E/ML

Part No PIC18F26K80-E/ML
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Description QFN-28-S 6X6MM Tube; Ecan; 64KB Flash; 4KB Ram; 16 Mips; 12-BIT Adc; Ctmu
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Core Architecture PIC
Data Bus Width 8 b
Frequency 64 MHz
Height 950 µm
Interface I2C, SPI, UART, USART
Length 6 mm
Max Frequency 64 MHz
Maximum Operating Temperature 125 °C
Memory Size 64 kB
Memory Type FLASH
Min Operating Temperature 40 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Bits 8
Number of Pins 28
Number of Programmable I/O 24
Number of Timers/Counters 5
Number of UART Channels 2
Operating Supply Voltage 5.5 V
RAM Size 1 kB
RoHS Compliant
Width 6 mm
Win Source Part Number 1085082-PIC18F26K80-E/ML
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC18F26K80-E/ML CAD Model

Description

Microchip Technology's PIC18F26K80-E/ML Microcontroller

The PIC18F26K80-E/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and low-power consumption. Designed to operate with an enhanced mid-range 8-bit architecture, this MCU is ideal for a wide array of applications ranging from automotive systems to industrial control and consumer electronics.

At the heart of the PIC18F26K80-E/ML is a powerful processor capable of executing instructions at speeds of up to 16 MIPS (Million Instructions Per Second), ensuring swift and efficient operation. The device is equipped with 64 KB of flash memory, providing ample space for complex programs and algorithms. Additionally, it features 3.8 KB of RAM and 1 KB of EEPROM, which can be used for data storage that persists through power cycles.

This MCU stands out with its extensive set of integrated peripherals. It includes a variety of communication modules such as an ECAN (Enhanced CAN) module, multiple serial communication interfaces like EUSART and MSSP (SPI/I2C), and an array of other peripherals including 12-bit Analog-to-Digital Converters (ADCs), Capture/Compare/PWM modules, and comparators, making it a versatile choice for interfacing with sensors, actuators, and other electronic components.

The PIC18F26K80-E/ML operates within a supply voltage range of 1.8V to 5.5V, allowing for flexibility in different power environments and ensuring compatibility with both 3.3V and 5V systems. Its power management features, including nanoWatt XLP technology, make it exceptionally energy-efficient, which is crucial for battery-operated and power-sensitive applications.

Encased in a 28-pin QFN (Quad-Flat No-leads) package, the PIC18F26K80-E/ML is designed for space-constrained applications. Its extended temperature range makes it reliable in extreme environments, which is particularly beneficial for automotive and industrial applications that demand high levels of durability.

With its robust set of features and Microchip's commitment to quality, the PIC18F26K80-E/ML MCU is an excellent choice for designers who require a mix of performance, flexibility, and efficiency in their embedded systems.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess