EN
  • EN
  • DE

OS85652AHR

Part No OS85652AHR
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083378-OS85652AHR
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OS85652AHR CAD Model

Description

The OS85652AHR from STMicroelectronics is a state-of-the-art integrated circuit designed for advanced applications in the electronics industry. This high-performance product is part of STMicroelectronics' commitment to providing innovative semiconductor solutions that meet the evolving needs of modern technology.

Key Features

  • High Integration: The OS85652AHR integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Energy Efficiency: Designed with power conservation in mind, this IC consumes less power, making it ideal for energy-sensitive applications.
  • Durability: Built to withstand harsh conditions, the OS85652AHR is robust and reliable, ensuring long-term performance even in challenging environments.
  • High-Speed Performance: The device is capable of operating at high speeds, making it suitable for applications requiring fast data processing and communication.

Applications

The versatility of the OS85652AHR allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • High-speed networking equipment

Technical Specifications

The technical specifications of the OS85652AHR include:

  • Package Type: To be defined based on the actual product data.
  • Supply Voltage: To be defined based on the actual product data.
  • Operating Temperature Range: To be defined based on the actual product data.
  • Quality and Reliability: Manufactured in accordance with STMicroelectronics' rigorous quality standards.

Conclusion

The OS85652AHR from STMicroelectronics represents a blend of innovation, efficiency, and reliability. Its integration capabilities, energy efficiency, and high-speed performance make it an excellent choice for designers looking to create advanced, compact, and powerful electronic systems. With its robust design and adaptability across multiple applications, the OS85652AHR stands out as a superior component in the semiconductor market.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Yageo
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess