EN
  • EN
  • DE

PIC18F26Q10-I/SS

Part No PIC18F26Q10-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18Q, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.53K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F26Q10
Standard Package 47
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264295-PIC18F26Q10-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F26Q10-I/SS CAD Model

Description

Microchip Technology's PIC18F26Q10-I/SS Microcontroller

The PIC18F26Q10-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in a wide range of applications. This 8-bit microcontroller is based on the advanced RISC architecture, which provides the speed and agility required for complex tasks in modern embedded systems.

Key Features:

  • CPU Speed: The PIC18F26Q10 operates at a maximum speed of 64 MHz, delivering robust performance for time-sensitive operations.
  • Memory: Equipped with 32 KB of Flash memory and 2 KB of RAM, it offers ample space for program storage and efficient data management.
  • I/O Pins: It features 24 programmable I/O pins, allowing for flexible interfacing with peripheral devices.
  • Communication Peripherals: This MCU supports multiple communication protocols, including I2C, SPI, and EUSART, enabling seamless data exchange with other electronic components.
  • 10-bit Analog-to-Digital Converter (ADC): With 24 channels, the integrated ADC facilitates precise analog signal measurement for a variety of sensing applications.
  • Power Management: The device includes power-saving modes for energy efficiency, making it suitable for battery-powered applications.

Advanced Features:

  • Configurable Logic Cell (CLC): The CLC allows for the creation of custom logic functions, enhancing the MCU's adaptability to specific application needs.
  • PWM Modules: With multiple PWM modules, it provides accurate pulse width modulation for motor control and other precision tasks.
  • Complementary Waveform Generator (CWG): The CWG simplifies the generation of complementary waveforms, which is essential for various control applications.

The PIC18F26Q10-I/SS is housed in an SSOP (Shrink Small Outline Package) with 28 pins, providing a compact solution for space-constrained environments. It is also characterized by an extended operating temperature range, making it a reliable choice for industrial and automotive applications where conditions can be harsh.

Overall, the PIC18F26Q10-I/SS MCU from Microchip Technology stands out for its combination of power, flexibility, and efficiency, making it an ideal core for a broad spectrum of electronic projects and products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8808 $56.4240
65+ $1.5432 $100.3080
105+ $1.4950 $156.9750
140+ $1.4468 $202.5520
180+ $1.3985 $251.7300
240+ $1.2539 $300.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess