EN
  • EN
  • DE

PIC18F27K40-I/SP

Part No PIC18F27K40-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18F27
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368825-PIC18F27K40-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F27K40-I/SP CAD Model

Description

Microchip Technology's PIC18F27K40-I/SP Microcontroller

The PIC18F27K40-I/SP from Microchip Technology is a high-performance microcontroller that is part of the PIC18F K40 family. This 8-bit MCU is designed to operate with an extended voltage range, making it suitable for a variety of applications in the automotive, industrial, and consumer sectors. With its robust feature set and flexible peripherals, the PIC18F27K40-I/SP is an ideal choice for projects that require reliable operation under varying conditions.

This microcontroller comes in a 28-pin SPDIP (Single in-line Package, Plastic) package, which is known for its ease of handling and soldering onto a printed circuit board. Its core runs at speeds up to 64 MHz, driven by an internal oscillator, which provides precise timing without the need for external components. The PIC18F27K40-I/SP also supports a wide operating voltage range from 1.8V to 5.5V, allowing for flexible power supply design and compatibility with both TTL and CMOS logic levels.

Equipped with 128 KB of flash memory and 3,584 bytes of RAM, this microcontroller offers ample space for complex programs and data storage. It also features a Data EEPROM of 1 KB, which is ideal for non-volatile storage of configuration settings or small amounts of data that must be retained during power cycles.

The PIC18F27K40-I/SP is loaded with integrated peripherals, including:

  • 35 I/O pins for versatile interfacing with other devices,
  • 5x 10-bit ADCs with Computation (ADC2) for advanced analog to digital conversions,
  • 3x Enhanced Capture/Compare/PWM (ECCP) modules for sophisticated timing and control,
  • 2x Comparators,
  • 1x 9-bit DAC,
  • 2x Operational Amplifiers,
  • Serial communication interfaces such as SPI, I2C, and EUSART for robust data exchange.

Furthermore, the device includes advanced features like a Direct Memory Access (DMA) controller, which facilitates faster data transfers without CPU intervention, and a Configurable Logic Cell (CLC) for implementing custom logic functions. The microcontroller also supports various low-power modes, which are essential for battery-powered or energy-saving applications.

Overall, the PIC18F27K40-I/SP is a versatile and powerful microcontroller that provides a balanced combination of performance, memory, and rich peripherals, making it an excellent choice for a wide array of embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9785 $53.8065
21+ $4.9055 $103.0155
32+ $4.7522 $152.0704
44+ $4.5989 $202.3516
57+ $4.4456 $253.3992
76+ $3.9857 $302.9132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess