EN
  • EN
  • DE

PIC18F4331-I/PT

Part No PIC18F4331-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 9x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 145015-PIC18F4331-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F4331-I/PT CAD Model

Description

The PIC18F4331-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, particularly those requiring sophisticated motor control, such as robotics, automotive components, and industrial automation systems. This MCU is part of the popular PIC18F family and offers a robust set of features for developers looking for a versatile and reliable control solution.

Key Features

  • Core: Enhanced Mid-range 8-bit CPU
  • Speed: Up to 10 MIPS performance at 40 MHz
  • Program Memory: 16 KB Flash
  • Data Memory: 1,536 bytes of RAM
  • EEPROM: 256 bytes
  • Timers: Multiple timers including 4 x 16-bit and 1 x 8-bit
  • PWM Modules: Enhanced Capture/Compare/PWM (ECCP) module for advanced control
  • Communication: Serial Communication interfaces including SPI, I2C, and USART
  • Analog-to-Digital Converter: 10-bit, up to 13 channels of ADC
  • Package Type: 44-pin TQFP (Thin Quad Flat Package)
  • Operating Voltage: 2.0V to 5.5V

Advanced Motor Control

With its dedicated motor control peripherals, the PIC18F4331-I/PT is particularly adept at handling complex motor control algorithms. It features an Enhanced Capture/Compare/PWM (ECCP) module which, along with its high-resolution PWM output, enables precise control over motor speed, torque, and direction. This makes it an ideal choice for applications that require fine-tuned motor operations.

Robust Peripheral Set

The MCU boasts a comprehensive set of peripherals that enhance its capabilities for a variety of tasks. Its onboard 10-bit ADC with up to 13 channels allows for accurate sensor readings, critical in control and monitoring applications. The inclusion of multiple communication interfaces ensures easy integration with other systems and peripherals, facilitating complex tasks that require robust data exchange.

Power Management

The PIC18F4331-I/PT is designed with power efficiency in mind. It supports multiple power modes, including Power Managed modes and Idle mode, which help in reducing power consumption for battery-powered or energy-sensitive applications.

Application Flexibility

Microchip's PIC18F4331-I/PT is not only powerful but also flexible, making it suitable for a diverse array of applications. Whether it's for industrial automation, automotive systems, or intricate robotic mechanisms, this MCU provides a reliable foundation for your control solutions.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess