EN
  • EN
  • DE

PIC18F43K22-I/P

Part No PIC18F43K22-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18F43
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368745-PIC18F43K22-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F43K22-I/P CAD Model

Description

Microchip Technology's PIC18F43K22-I/P Microcontroller

The PIC18F43K22-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and adaptability to a wide range of applications. This 8-bit microcontroller is a part of the popular PIC18F K22 family and is designed to operate with an enhanced mid-range architecture.

Featuring a 40-pin PDIP (Plastic Dual In-line Package), the PIC18F43K22-I/P comes with an impressive 16 KB of flash memory, which is ample space for complex programs and code. Additionally, it offers 1536 bytes of RAM and 256 bytes of EEPROM, providing sufficient data storage for real-time operations and data logging tasks.

The MCU operates at a clock speed of up to 64 MHz with an internal oscillator, which eliminates the need for external clock components, thereby simplifying design and reducing overall system costs. Its wide operating voltage range of 1.8V to 5.5V makes it suitable for both battery-powered and plugged-in applications.

One of the key features of the PIC18F43K22-I/P is its rich set of peripherals. It includes:

  • 25 I/O pins that offer flexibility in interfacing with external devices.
  • Two analog comparators for real-time signal comparison.
  • 12-bit Analog-to-Digital Converters (ADC) with up to 28 channels, providing high-resolution input for sensor data and analog signals.
  • Enhanced Capture/Compare/PWM (ECCP) modules for advanced motor control and LED dimming applications.
  • Serial communication interfaces such as SPI, I2C, and EUSART, enabling easy connectivity with other microcontrollers, sensors, and modules.

The device also features a range of safety and power-saving features, including brown-out reset, extended watchdog timer, and programmable low-voltage detection. These features ensure reliable operation under varying power conditions and help in the development of energy-efficient applications.

With its comprehensive instruction set, the PIC18F43K22-I/P supports efficient code execution and optimized power consumption, making it a go-to choice for designers in fields such as industrial automation, consumer electronics, automotive systems, and IoT devices. Its robustness and versatility are further enhanced with support for Microchip's MPLAB® IDE and software libraries, which streamline the development process from initial design to final deployment.

Overall, the PIC18F43K22-I/P from Microchip Technology is a powerful and flexible MCU solution that delivers performance, efficiency, and reliability for a broad spectrum of embedded systems applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7988 $50.3784
44+ $2.2964 $101.0416
68+ $2.2247 $151.2796
93+ $2.1529 $200.2197
121+ $2.0812 $251.8252
161+ $1.8659 $300.4099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess